Xoxide Ultra X4 600w Modular Power Supply 130975

Description
If you're looking for a power supply that truly pulls no punches when delivering the ultimate performance, you've come to the right place. Combining their patented modular interface, their unique "EE" (Energy Efficient) platform, a quiet 135MM ball bearing fan, and a Limited Lifetime Warranty, Ultra has officially leapt miles ahead of their competitors with the Ultra X4 600w Modular Power Supply. Using less electricity and generates less heat than most other power supplies, the X4 is a shining example of everything a super efficient component should be. The cooling provided by the X4 is silent but significant, utilizing a thermostatically controlled 135MM ball bearing fan and a unique honeycomb-cut exhaust grill. The X4 also features full range active PFC, improving the apparent power used by your computer. The modular interface of this 600w Ultra X4 allows you to only plug in the cables you actually need for your system. On top of that, the X4 is fully prepared for even the most high end gaming rigs, and comes complete with two 6-pin PCI-e connectors. Efficient, quiet, powerful, and of course, modular, this Ultra X4 Power Supply even comes with a Lifetime Warranty. If you're in the market for a power supply, we have a feeling you won't want to look much father than this. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 24 Pin MBC 1 x 4 Pin +12V MBC PCI-E Connectors 2 x 6 Pin PCI-E Connectors Overall Dimensions 7.5" x 6" x 3.4" Noise Level Low Acoustic Noise Fans 1 x 135mm Fan Efficiency 85% (Typical Load) Features: Supports AMD and Intel Motherboards Low Acoustic Noise 1 x 135mm Fan Meets Spec of ATX Version 2.2, v1.3, and ATX 12V Version 2.2 Short Circuit Protection In-Rush Current Protection Thermal Overload Cutoff Protection MTBF > 100,000 Hours at Full Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2 x 8-Pin PCI-Express Connectors, 19.5" 2 x 5-Pin SATA Power Cable (3 Devices), 25.5" 2 x 5-Pin SATA Power Cable (
Description
If you're looking for a power supply that truly pulls no punches when delivering the ultimate performance, you've come to the right place. Combining their patented modular interface, their unique "EE" (Energy Efficient) platform, a quiet 135MM ball bearing fan, and a Limited Lifetime Warranty, Ultra has officially leapt miles ahead of their competitors with the Ultra X4 600w Modular Power Supply. Using less electricity and generates less heat than most other power supplies, the X4 is a shining example of everything a super efficient component should be. The cooling provided by the X4 is silent but significant, utilizing a thermostatically controlled 135MM ball bearing fan and a unique honeycomb-cut exhaust grill. The X4 also features full range active PFC, improving the apparent power used by your computer. The modular interface of this 600w Ultra X4 allows you to only plug in the cables you actually need for your system. On top of that, the X4 is fully prepared for even the most high end gaming rigs, and comes complete with two 6-pin PCI-e connectors. Efficient, quiet, powerful, and of course, modular, this Ultra X4 Power Supply even comes with a Lifetime Warranty. If you're in the market for a power supply, we have a feeling you won't want to look much father than this. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 24 Pin MBC 1 x 4 Pin +12V MBC PCI-E Connectors 2 x 6 Pin PCI-E Connectors Overall Dimensions 7.5" x 6" x 3.4" Noise Level Low Acoustic Noise Fans 1 x 135mm Fan Efficiency 85% (Typical Load) Features: Supports AMD and Intel Motherboards Low Acoustic Noise 1 x 135mm Fan Meets Spec of ATX Version 2.2, v1.3, and ATX 12V Version 2.2 Short Circuit Protection In-Rush Current Protection Thermal Overload Cutoff Protection MTBF > 100,000 Hours at Full Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2 x 8-Pin PCI-Express Connectors, 19.5" 2 x 5-Pin SATA Power Cable (3 Devices), 25.5" 2 x 5-Pin SATA Power Cable (

Suppliers

Company
Product
Description
Supplier Links
Ultra X4 600w Modular Power Supply - 130975 - Xoxide
Malvern, PA, USA
Ultra X4 600w Modular Power Supply
130975
Ultra X4 600w Modular Power Supply 130975
If you're looking for a power supply that truly pulls no punches when delivering the ultimate performance, you've come to the right place. Combining their patented modular interface, their unique "EE" (Energy Efficient) platform, a quiet 135MM ball bearing fan, and a Limited Lifetime Warranty, Ultra has officially leapt miles ahead of their competitors with the Ultra X4 600w Modular Power Supply. Using less electricity and generates less heat than most other power supplies, the X4 is a shining example of everything a super efficient component should be. The cooling provided by the X4 is silent but significant, utilizing a thermostatically controlled 135MM ball bearing fan and a unique honeycomb-cut exhaust grill. The X4 also features full range active PFC, improving the apparent power used by your computer. The modular interface of this 600w Ultra X4 allows you to only plug in the cables you actually need for your system. On top of that, the X4 is fully prepared for even the most high end gaming rigs, and comes complete with two 6-pin PCI-e connectors. Efficient, quiet, powerful, and of course, modular, this Ultra X4 Power Supply even comes with a Lifetime Warranty. If you're in the market for a power supply, we have a feeling you won't want to look much father than this. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 24 Pin MBC 1 x 4 Pin +12V MBC PCI-E Connectors 2 x 6 Pin PCI-E Connectors Overall Dimensions 7.5" x 6" x 3.4" Noise Level Low Acoustic Noise Fans 1 x 135mm Fan Efficiency 85% (Typical Load) Features: Supports AMD and Intel Motherboards Low Acoustic Noise 1 x 135mm Fan Meets Spec of ATX Version 2.2, v1.3, and ATX 12V Version 2.2 Short Circuit Protection In-Rush Current Protection Thermal Overload Cutoff Protection MTBF > 100,000 Hours at Full Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2 x 8-Pin PCI-Express Connectors, 19.5" 2 x 5-Pin SATA Power Cable (3 Devices), 25.5" 2 x 5-Pin SATA Power Cable (

If you're looking for a power supply that truly pulls no punches when delivering the ultimate performance, you've come to the right place. Combining their patented modular interface, their unique "EE" (Energy Efficient) platform, a quiet 135MM ball bearing fan, and a Limited Lifetime Warranty, Ultra has officially leapt miles ahead of their competitors with the Ultra X4 600w Modular Power Supply.
Using less electricity and generates less heat than most other power supplies, the X4 is a shining example of everything a super efficient component should be. The cooling provided by the X4 is silent but significant, utilizing a thermostatically controlled 135MM ball bearing fan and a unique honeycomb-cut exhaust grill. The X4 also features full range active PFC, improving the apparent power used by your computer.
The modular interface of this 600w Ultra X4 allows you to only plug in the cables you actually need for your system. On top of that, the X4 is fully prepared for even the most high end gaming rigs, and comes complete with two 6-pin PCI-e connectors.
Efficient, quiet, powerful, and of course, modular, this Ultra X4 Power Supply even comes with a Lifetime Warranty. If you're in the market for a power supply, we have a feeling you won't want to look much father than this.

Max Power 600 Watts Modular Yes
Motherboard
Connectors
1 x 24 Pin MBC
1 x 4 Pin +12V MBC
PCI-E Connectors 2 x 6 Pin PCI-E Connectors
Overall
Dimensions
7.5" x 6" x 3.4"Noise Level Low Acoustic Noise
Fans 1 x 135mm FanEfficiency 85% (Typical Load)

Features:

  • Supports AMD and Intel Motherboards
  • Low Acoustic Noise
  • 1 x 135mm Fan
  • Meets Spec of ATX Version 2.2, v1.3, and ATX 12V Version 2.2
  • Short Circuit Protection
  • In-Rush Current Protection
  • Thermal Overload Cutoff Protection
  • MTBF > 100,000 Hours at Full Load, 110VAC & 25°C Ambient Condition
  • FCC and UL Recognized
  • Includes Unit, Cables, & Documentation

Connectors:

  • 1 x 24-Pin Motherboard Connector, 19.5"
  • 1 x 4-Pin +12V Motherboard Connector, 19.5"
  • 4 x 6-Pin PCI-Express Connectors, 19.5"
  • 2 x 8-Pin PCI-Express Connectors, 19.5"
  • 2 x 5-Pin SATA Power Cable (3 Devices), 25.5"
  • 2 x 5-Pin SATA Power Cable (
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 130975
Product Name Ultra X4 600w Modular Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details