Xoxide Logisys 550w All Clear PCI-X Power Supply 16180

Description
From the people that brought you the original clear acrylic power supply. The Logisys 550W PCI-X Clear Acrylic Power Supply brings support for the latest technologies in an attractive package. This 100% clear acrylic shelled power supply is the perfect match for windowed cases and clear acrylic cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV reactive meshing. With a maximum output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6” x 3 3/8” x 5 15/16" Noise Level Low Fans 2 x Blue LED 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: Supports Intel and AMD systems Supports 10 and 24-pin ATX Standard Supports PCI Express and SATA Full UV cable sleeving Low noise and ripple Dual Blue LED fans Specifications: Power Input: Voltage: 100-127/200/240VAC Current: 6/3A Frequency: 60/50Hz DC Output: Max Power: 550W Current: +3.3V: 30A +5V: 38A +12V: 25A -12V: 0.8A -5V: 0.5A +5VSB: 2A Certifications: FCC part 15J class B, CISPR 22 Dimensions: 6” x 3 3/8” x 5 15/16”
Description
From the people that brought you the original clear acrylic power supply. The Logisys 550W PCI-X Clear Acrylic Power Supply brings support for the latest technologies in an attractive package. This 100% clear acrylic shelled power supply is the perfect match for windowed cases and clear acrylic cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV reactive meshing. With a maximum output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6” x 3 3/8” x 5 15/16" Noise Level Low Fans 2 x Blue LED 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: Supports Intel and AMD systems Supports 10 and 24-pin ATX Standard Supports PCI Express and SATA Full UV cable sleeving Low noise and ripple Dual Blue LED fans Specifications: Power Input: Voltage: 100-127/200/240VAC Current: 6/3A Frequency: 60/50Hz DC Output: Max Power: 550W Current: +3.3V: 30A +5V: 38A +12V: 25A -12V: 0.8A -5V: 0.5A +5VSB: 2A Certifications: FCC part 15J class B, CISPR 22 Dimensions: 6” x 3 3/8” x 5 15/16”

Suppliers

Company
Product
Description
Supplier Links
Logisys 550w All Clear PCI-X Power Supply - 16180 - Xoxide
Malvern, PA, USA
Logisys 550w All Clear PCI-X Power Supply
16180
Logisys 550w All Clear PCI-X Power Supply 16180
From the people that brought you the original clear acrylic power supply. The Logisys 550W PCI-X Clear Acrylic Power Supply brings support for the latest technologies in an attractive package. This 100% clear acrylic shelled power supply is the perfect match for windowed cases and clear acrylic cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV reactive meshing. With a maximum output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6” x 3 3/8” x 5 15/16" Noise Level Low Fans 2 x Blue LED 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: Supports Intel and AMD systems Supports 10 and 24-pin ATX Standard Supports PCI Express and SATA Full UV cable sleeving Low noise and ripple Dual Blue LED fans Specifications: Power Input: Voltage: 100-127/200/240VAC Current: 6/3A Frequency: 60/50Hz DC Output: Max Power: 550W Current: +3.3V: 30A +5V: 38A +12V: 25A -12V: 0.8A -5V: 0.5A +5VSB: 2A Certifications: FCC part 15J class B, CISPR 22 Dimensions: 6” x 3 3/8” x 5 15/16”

From the people that brought you the original clear acrylic power supply. The Logisys 550W PCI-X Clear Acrylic Power Supply brings support for the latest technologies in an attractive package. This 100% clear acrylic shelled power supply is the perfect match for windowed cases and clear acrylic cases. The unit itself also contains twin Blue LED fans that really make this PSU shine.
The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV reactive meshing. With a maximum output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser!

Max Power550 WattsModularNo
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors1 x 6-pin PCI Express
Overall
Dimensions
6” x 3 3/8” x 5 15/16"Noise LevelLow
Fans2 x Blue LED 80mm FansEfficiencyN/A

Connections:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x 6-pin PCI Express
  • 2 x SATA
  • 6 x 4-pin Molex
  • 2 x 4-pin FDD

Features:

  • Supports Intel and AMD systems
  • Supports 10 and 24-pin ATX Standard
  • Supports PCI Express and SATA
  • Full UV cable sleeving
  • Low noise and ripple
  • Dual Blue LED fans

Specifications:

  • Power Input:
    • Voltage: 100-127/200/240VAC
    • Current: 6/3A
    • Frequency: 60/50Hz
  • DC Output:
    • Max Power: 550W
    • Current:
      • +3.3V: 30A
      • +5V: 38A
      • +12V: 25A
      • -12V: 0.8A
      • -5V: 0.5A
      • +5VSB: 2A
  • Certifications: FCC part 15J class B, CISPR 22
  • Dimensions: 6” x 3 3/8” x 5 15/16”
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16180
Product Name Logisys 550w All Clear PCI-X Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227162 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details