Xoxide OCZ 700W ModXStream Pro Power Supply 80748

Description
A surefire solution when it comes to maintaining today's high-end systems, the OCZ 700W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. Designed with Gamers and Modders in mind, the OCZ 700W ModXStream PSU comes fully equipped to handle serious gaming set-ups, and is NVIDIA® SLI™ certified to power dual graphics.. A professional-grade power supply in every sense of the word, the OCZ 700W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Maintaining a level of 86% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 700W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 700W ModXStream Pro Power Supply is a great way to get things started. Max Power 700 Watts Modular EZ Mod Technology Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 1 X 6+2-pin PCI-E / 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 86% (Typical Load) Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology SLI™ Certified Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 500 / 600 / 700W Configurations Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: 86% (Typical Load) Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 500W - 700W Connectors: 1 x 20/24-pin ATX 1 x
Description
A surefire solution when it comes to maintaining today's high-end systems, the OCZ 700W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. Designed with Gamers and Modders in mind, the OCZ 700W ModXStream PSU comes fully equipped to handle serious gaming set-ups, and is NVIDIA® SLI™ certified to power dual graphics.. A professional-grade power supply in every sense of the word, the OCZ 700W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Maintaining a level of 86% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 700W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 700W ModXStream Pro Power Supply is a great way to get things started. Max Power 700 Watts Modular EZ Mod Technology Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 1 X 6+2-pin PCI-E / 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 86% (Typical Load) Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology SLI™ Certified Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 500 / 600 / 700W Configurations Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: 86% (Typical Load) Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 500W - 700W Connectors: 1 x 20/24-pin ATX 1 x

Suppliers

Company
Product
Description
Supplier Links
OCZ 700W ModXStream Pro Power Supply - 80748 - Xoxide
Malvern, PA, USA
OCZ 700W ModXStream Pro Power Supply
80748
OCZ 700W ModXStream Pro Power Supply 80748
A surefire solution when it comes to maintaining today's high-end systems, the OCZ 700W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. Designed with Gamers and Modders in mind, the OCZ 700W ModXStream PSU comes fully equipped to handle serious gaming set-ups, and is NVIDIA® SLI™ certified to power dual graphics.. A professional-grade power supply in every sense of the word, the OCZ 700W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Maintaining a level of 86% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 700W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 700W ModXStream Pro Power Supply is a great way to get things started. Max Power 700 Watts Modular EZ Mod Technology Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 1 X 6+2-pin PCI-E / 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 86% (Typical Load) Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology SLI™ Certified Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 500 / 600 / 700W Configurations Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: 86% (Typical Load) Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 500W - 700W Connectors: 1 x 20/24-pin ATX 1 x

A surefire solution when it comes to maintaining today's high-end systems, the OCZ 700W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. Designed with Gamers and Modders in mind, the OCZ 700W ModXStream PSU comes fully equipped to handle serious gaming set-ups, and is NVIDIA® SLI™ certified to power dual graphics.. A professional-grade power supply in every sense of the word, the OCZ 700W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Maintaining a level of 86% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads.
For all you modders, the OCZ 700W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require.
In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 700W ModXStream Pro Power Supply is a great way to get things started.

Max Power 700 Watts Modular EZ Mod Technology
Motherboard
Connectors
1 X 20/24-pin ATXPCI-E Connectors 1 X 6+2-pin PCI-E / 1 x 6-pin PCI-E
Overall
Dimensions
150 x 160 x 86mmNoise Level Low
Fans 1 x Internal 140mm fanEfficiency 86% (Typical Load)

Features:

  • Pro-Grade Design (w/ Gamers & Modders In Mind)
  • Load-Controlled 140mm Fan
  • OCZ PowerWhisper Technology
  • SLI™ Certified
  • Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require

Specifications:

  • 500 / 600 / 700W Configurations
  • Internal 140mm Fan
  • Certifications: 80+ Certified
  • Dimensions: 150 x 160 x 86mm
  • ATX12V v2.2 & EPS12V
  • Efficiency: 86% (Typical Load)
  • Over Voltage /Over Power / Short-Circuit Protection
  • Active PFC: (.99)
  • MTBF: 100,000 hours @ 25C
  • 500W - 700W Connectors:
    • 1 x 20/24-pin ATX
    • 1 x
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 80748
Product Name OCZ 700W ModXStream Pro Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227577 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details