Xoxide Silverstone Strider ST1500 1500W Modular Power Supply 14550

Description
With the ability to reach a hefty DC Output of 1500W (1600W peak), the Silverstone Strider ST1500 1500W Modular Power Supply takes what an internal PSU can achieve in terms of wattage rating and pushes it to the next level. Determined to create a dream product when it comes to consumer-level power supplies, Silverstone has thrown in a ton of ultra-desirable features to make this 1500W power supply truly drool-worthy. These features start with eight +12V rails (each capable of up to 25A) and continues it's coolness with must-haves such as 100% modular cables, 80 PLUS Silver efficiency ratings, and low noise levels (provided by a 135mm Fan and a 19dBA minimum) that matches the silence found in low wattage 500W PSUs. Featuring enhanced cabling, the Silverstone Strider ST1500 1500W Modular Power Supply can support 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors. Max Power 1600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector Overall Dimensions 150 × 86 × 220mm Noise Level 19dBA - 34dBA Fans 1 x Silent 135mm Fan Efficiency 85%~88% Features: 1500W Continuous & 1600W Peak Power 100% Modular Cables w/ Cable Bag 80 PLUS Silver Certification 1500W Continuous Power Output w/ 40°C Operating Temperature Strict ±3% Voltage Regulation Experience Silent Cooling, Thanks to 135mm Fan w/ 19dBA minimum Supports 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors Connectors: 1 x 24 / 20-Pin Motherboard Connector 1 x 8 / 4-Pin EPS / ATX 12V Connector 1 x 8-Pin EPS 12V Connector 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector 12 x SATA Connector 12 x 4-Pin Peripheral Connector 4 x 4-Pin Floppy Connector Specifications: Model: SST-ST1500 Max. DC Output: 1500W (Peak 1600W) Combined +3.3, +5V: 280W Combined +12V: 1320W/110A (Peak 120A) Input Voltage: 90V~264V Input Frequency Range: 47Hz ~ 63Hz Active PFC: 0.95 at Full Load Efficiency: 85%~88% at 20%~100% Loading MTBF: 100,000 hours at 25°C at Full Load Operating Temperature: 0°C ~ 40
Description
With the ability to reach a hefty DC Output of 1500W (1600W peak), the Silverstone Strider ST1500 1500W Modular Power Supply takes what an internal PSU can achieve in terms of wattage rating and pushes it to the next level. Determined to create a dream product when it comes to consumer-level power supplies, Silverstone has thrown in a ton of ultra-desirable features to make this 1500W power supply truly drool-worthy. These features start with eight +12V rails (each capable of up to 25A) and continues it's coolness with must-haves such as 100% modular cables, 80 PLUS Silver efficiency ratings, and low noise levels (provided by a 135mm Fan and a 19dBA minimum) that matches the silence found in low wattage 500W PSUs. Featuring enhanced cabling, the Silverstone Strider ST1500 1500W Modular Power Supply can support 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors. Max Power 1600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector Overall Dimensions 150 × 86 × 220mm Noise Level 19dBA - 34dBA Fans 1 x Silent 135mm Fan Efficiency 85%~88% Features: 1500W Continuous & 1600W Peak Power 100% Modular Cables w/ Cable Bag 80 PLUS Silver Certification 1500W Continuous Power Output w/ 40°C Operating Temperature Strict ±3% Voltage Regulation Experience Silent Cooling, Thanks to 135mm Fan w/ 19dBA minimum Supports 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors Connectors: 1 x 24 / 20-Pin Motherboard Connector 1 x 8 / 4-Pin EPS / ATX 12V Connector 1 x 8-Pin EPS 12V Connector 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector 12 x SATA Connector 12 x 4-Pin Peripheral Connector 4 x 4-Pin Floppy Connector Specifications: Model: SST-ST1500 Max. DC Output: 1500W (Peak 1600W) Combined +3.3, +5V: 280W Combined +12V: 1320W/110A (Peak 120A) Input Voltage: 90V~264V Input Frequency Range: 47Hz ~ 63Hz Active PFC: 0.95 at Full Load Efficiency: 85%~88% at 20%~100% Loading MTBF: 100,000 hours at 25°C at Full Load Operating Temperature: 0°C ~ 40

Suppliers

Company
Product
Description
Supplier Links
Silverstone Strider ST1500 1500W Modular Power Supply - 14550 - Xoxide
Malvern, PA, USA
Silverstone Strider ST1500 1500W Modular Power Supply
14550
Silverstone Strider ST1500 1500W Modular Power Supply 14550
With the ability to reach a hefty DC Output of 1500W (1600W peak), the Silverstone Strider ST1500 1500W Modular Power Supply takes what an internal PSU can achieve in terms of wattage rating and pushes it to the next level. Determined to create a dream product when it comes to consumer-level power supplies, Silverstone has thrown in a ton of ultra-desirable features to make this 1500W power supply truly drool-worthy. These features start with eight +12V rails (each capable of up to 25A) and continues it's coolness with must-haves such as 100% modular cables, 80 PLUS Silver efficiency ratings, and low noise levels (provided by a 135mm Fan and a 19dBA minimum) that matches the silence found in low wattage 500W PSUs. Featuring enhanced cabling, the Silverstone Strider ST1500 1500W Modular Power Supply can support 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors. Max Power 1600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector Overall Dimensions 150 × 86 × 220mm Noise Level 19dBA - 34dBA Fans 1 x Silent 135mm Fan Efficiency 85%~88% Features: 1500W Continuous & 1600W Peak Power 100% Modular Cables w/ Cable Bag 80 PLUS Silver Certification 1500W Continuous Power Output w/ 40°C Operating Temperature Strict ±3% Voltage Regulation Experience Silent Cooling, Thanks to 135mm Fan w/ 19dBA minimum Supports 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors Connectors: 1 x 24 / 20-Pin Motherboard Connector 1 x 8 / 4-Pin EPS / ATX 12V Connector 1 x 8-Pin EPS 12V Connector 4 x 8/6-Pin PCI-E Connector 4 x 6-Pin PCI-E Connector 12 x SATA Connector 12 x 4-Pin Peripheral Connector 4 x 4-Pin Floppy Connector Specifications: Model: SST-ST1500 Max. DC Output: 1500W (Peak 1600W) Combined +3.3, +5V: 280W Combined +12V: 1320W/110A (Peak 120A) Input Voltage: 90V~264V Input Frequency Range: 47Hz ~ 63Hz Active PFC: 0.95 at Full Load Efficiency: 85%~88% at 20%~100% Loading MTBF: 100,000 hours at 25°C at Full Load Operating Temperature: 0°C ~ 40

With the ability to reach a hefty DC Output of 1500W (1600W peak), the Silverstone Strider ST1500 1500W Modular Power Supply takes what an internal PSU can achieve in terms of wattage rating and pushes it to the next level. Determined to create a dream product when it comes to consumer-level power supplies, Silverstone has thrown in a ton of ultra-desirable features to make this 1500W power supply truly drool-worthy.
These features start with eight +12V rails (each capable of up to 25A) and continues it's coolness with must-haves such as 100% modular cables, 80 PLUS Silver efficiency ratings, and low noise levels (provided by a 135mm Fan and a 19dBA minimum) that matches the silence found in low wattage 500W PSUs. Featuring enhanced cabling, the Silverstone Strider ST1500 1500W Modular Power Supply can support 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors.

Max Power 1600 Watts Modular Yes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors
  • 4 x 8/6-Pin PCI-E Connector
  • 4 x 6-Pin PCI-E Connector
Overall
Dimensions
150 × 86 × 220mmNoise Level19dBA - 34dBA
Fans 1 x Silent 135mm FanEfficiency 85%~88%

Features:

  • 1500W Continuous & 1600W Peak Power
  • 100% Modular Cables w/ Cable Bag
  • 80 PLUS Silver Certification
  • 1500W Continuous Power Output w/ 40°C Operating Temperature
  • Strict ±3% Voltage Regulation
  • Experience Silent Cooling, Thanks to 135mm Fan w/ 19dBA minimum
  • Supports 4 x PCI-E 8pin, 8 x PCI-E 6pin, & 12 x SATA Connectors

Connectors:

  • 1 x 24 / 20-Pin Motherboard Connector
  • 1 x 8 / 4-Pin EPS / ATX 12V Connector
  • 1 x 8-Pin EPS 12V Connector
  • 4 x 8/6-Pin PCI-E Connector
  • 4 x 6-Pin PCI-E Connector
  • 12 x SATA Connector
  • 12 x 4-Pin Peripheral Connector
  • 4 x 4-Pin Floppy Connector

Specifications:

  • Model: SST-ST1500
  • Max. DC Output: 1500W (Peak 1600W)
  • Combined +3.3, +5V: 280W
  • Combined +12V: 1320W/110A (Peak 120A)
  • Input Voltage: 90V~264V
  • Input Frequency Range: 47Hz ~ 63Hz
  • Active PFC: 0.95 at Full Load
  • Efficiency: 85%~88% at 20%~100% Loading
  • MTBF: 100,000 hours at 25°C at Full Load
  • Operating Temperature: 0°C ~ 40
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 14550
Product Name Silverstone Strider ST1500 1500W Modular Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1226593 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details