Xoxide Tuniq Ensemble 1200W Power Supply 70974

Description
The Tuniq Ensemble 1200W and 1000W power supplies, offering the ultimate power efficiency and quietness, are monsters in disguise. The two ultra-silent dual-bearing fana (135mm and 80mm) ensures the maximum power output at the lowest possible noise level. The Advanced Off-line Cooling technology allows the fan to continue to dissipate heat after power down until the internal temperature reaches below 50? for prolonged power supply life. The Ensemble series of power supplies is both 80 PLUS and SLI certified along with one of the highest average power efficiency in the industry, a hard act to follow indeed! The advanced Active Power Factor Conversion (PFC) ensures efficient, clean and reliable power being delivered to your system. Who would have ever thought it possible to cram all that power, efficiency and quietness into a power supply? Tuniq offers first year replacement and two additional year repair warranty. SPECIFICATION: Product Number PSU-ENS-1200W-BK Power 1200W Dimension 210mm(L) x 150mm(W) x 86mm(H) Switches ATX Logic on-off additional power rocker switch Power Factor PF > 0.95 Cooling System 120mm Fan, 1900RPM±10% Noise 28 dBA at 1300RPM Efficiency Up to 80% Hold-up Time 16 ms INPUT: Input Voltage 100-240VAC Input Frequency Range 47~63Hz MTBF 100,000 hrs minimum (at 25?) Input Current 100Vac/15A max OUTPUT: Max/Min Regulation *1 Ripple & Noise *2 Output +5V 30A/0.5A ±5% 70mV/100mV 200W +3.3V 30A/0.5A ±5% 70mV/100mV +12V1 20A/0.1A ±5% 120mV/200mV 1080W +12V2 20A/0.1A ±5% 120mV/200mV +12V3 25A/0.1A ±5% 120mV/200mV +12V4 25A/0.1A ±5% 120mV/200mV -12V 0.8A/0A ±10% 150mV/200mV 9.6W +5Vsb
Description
The Tuniq Ensemble 1200W and 1000W power supplies, offering the ultimate power efficiency and quietness, are monsters in disguise. The two ultra-silent dual-bearing fana (135mm and 80mm) ensures the maximum power output at the lowest possible noise level. The Advanced Off-line Cooling technology allows the fan to continue to dissipate heat after power down until the internal temperature reaches below 50? for prolonged power supply life. The Ensemble series of power supplies is both 80 PLUS and SLI certified along with one of the highest average power efficiency in the industry, a hard act to follow indeed! The advanced Active Power Factor Conversion (PFC) ensures efficient, clean and reliable power being delivered to your system. Who would have ever thought it possible to cram all that power, efficiency and quietness into a power supply? Tuniq offers first year replacement and two additional year repair warranty. SPECIFICATION: Product Number PSU-ENS-1200W-BK Power 1200W Dimension 210mm(L) x 150mm(W) x 86mm(H) Switches ATX Logic on-off additional power rocker switch Power Factor PF > 0.95 Cooling System 120mm Fan, 1900RPM±10% Noise 28 dBA at 1300RPM Efficiency Up to 80% Hold-up Time 16 ms INPUT: Input Voltage 100-240VAC Input Frequency Range 47~63Hz MTBF 100,000 hrs minimum (at 25?) Input Current 100Vac/15A max OUTPUT: Max/Min Regulation *1 Ripple & Noise *2 Output +5V 30A/0.5A ±5% 70mV/100mV 200W +3.3V 30A/0.5A ±5% 70mV/100mV +12V1 20A/0.1A ±5% 120mV/200mV 1080W +12V2 20A/0.1A ±5% 120mV/200mV +12V3 25A/0.1A ±5% 120mV/200mV +12V4 25A/0.1A ±5% 120mV/200mV -12V 0.8A/0A ±10% 150mV/200mV 9.6W +5Vsb

Suppliers

Company
Product
Description
Supplier Links
Tuniq Ensemble 1200W Power Supply - 70974 - Xoxide
Malvern, PA, USA
Tuniq Ensemble 1200W Power Supply
70974
Tuniq Ensemble 1200W Power Supply 70974
The Tuniq Ensemble 1200W and 1000W power supplies, offering the ultimate power efficiency and quietness, are monsters in disguise. The two ultra-silent dual-bearing fana (135mm and 80mm) ensures the maximum power output at the lowest possible noise level. The Advanced Off-line Cooling technology allows the fan to continue to dissipate heat after power down until the internal temperature reaches below 50? for prolonged power supply life. The Ensemble series of power supplies is both 80 PLUS and SLI certified along with one of the highest average power efficiency in the industry, a hard act to follow indeed! The advanced Active Power Factor Conversion (PFC) ensures efficient, clean and reliable power being delivered to your system. Who would have ever thought it possible to cram all that power, efficiency and quietness into a power supply? Tuniq offers first year replacement and two additional year repair warranty. SPECIFICATION: Product Number PSU-ENS-1200W-BK Power 1200W Dimension 210mm(L) x 150mm(W) x 86mm(H) Switches ATX Logic on-off additional power rocker switch Power Factor PF > 0.95 Cooling System 120mm Fan, 1900RPM±10% Noise 28 dBA at 1300RPM Efficiency Up to 80% Hold-up Time 16 ms INPUT: Input Voltage 100-240VAC Input Frequency Range 47~63Hz MTBF 100,000 hrs minimum (at 25?) Input Current 100Vac/15A max OUTPUT: Max/Min Regulation *1 Ripple & Noise *2 Output +5V 30A/0.5A ±5% 70mV/100mV 200W +3.3V 30A/0.5A ±5% 70mV/100mV +12V1 20A/0.1A ±5% 120mV/200mV 1080W +12V2 20A/0.1A ±5% 120mV/200mV +12V3 25A/0.1A ±5% 120mV/200mV +12V4 25A/0.1A ±5% 120mV/200mV -12V 0.8A/0A ±10% 150mV/200mV 9.6W +5Vsb

The Tuniq Ensemble 1200W and 1000W power supplies, offering the ultimate power efficiency and quietness, are monsters in disguise. The two ultra-silent dual-bearing fana (135mm and 80mm) ensures the maximum power output at the lowest possible noise level. The Advanced Off-line Cooling technology allows the fan to continue to dissipate heat after power down until the internal temperature reaches below 50? for prolonged power supply life.
The Ensemble series of power supplies is both 80 PLUS and SLI certified along with one of the highest average power efficiency in the industry, a hard act to follow indeed! The advanced Active Power Factor Conversion (PFC) ensures efficient, clean and reliable power being delivered to your system. Who would have ever thought it possible to cram all that power, efficiency and quietness into a power supply? Tuniq offers first year replacement and two additional year repair warranty.
SPECIFICATION:

Product NumberPSU-ENS-1200W-BK
Power1200W
Dimension210mm(L) x 150mm(W) x 86mm(H)
SwitchesATX Logic on-off additional power rocker switch
Power FactorPF > 0.95
Cooling System120mm Fan, 1900RPM±10%
Noise28 dBA at 1300RPM
EfficiencyUp to 80%
Hold-up Time16 ms

INPUT:

Input Voltage100-240VAC
Input Frequency Range47~63Hz
MTBF100,000 hrs minimum (at 25?)
Input Current100Vac/15A max

OUTPUT:

Max/MinRegulation *1Ripple & Noise *2Output
+5V30A/0.5A±5%70mV/100mV200W
+3.3V30A/0.5A±5%70mV/100mV
+12V120A/0.1A±5%120mV/200mV1080W
+12V220A/0.1A±5%120mV/200mV
+12V325A/0.1A±5%120mV/200mV
+12V425A/0.1A±5%120mV/200mV
-12V0.8A/0A±10%150mV/200mV9.6W
+5Vsb
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70974
Product Name Tuniq Ensemble 1200W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details