Xoxide PC Power & Cooling Silencer 610w Power Supply (Refurb) 9508

Description
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 100-240 VAC Frequency: 50-60Hz Current: 10A Efficiency: 83% EPS12V / NVIDIA® SLI Certified (Dual 7900GTX) DC Output: Output: +5V @ 30A +12V @ 49A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 610W peak = 675W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Connectors: 1 x Motherboard connector (24Pin) 1 x 12V(4Pin) 1 x 12V(8Pin) 8 x 4-pin Molex 6 x SATA 1 x Floppy 2 x PCI-E MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.
Description
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 100-240 VAC Frequency: 50-60Hz Current: 10A Efficiency: 83% EPS12V / NVIDIA® SLI Certified (Dual 7900GTX) DC Output: Output: +5V @ 30A +12V @ 49A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 610W peak = 675W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Connectors: 1 x Motherboard connector (24Pin) 1 x 12V(4Pin) 1 x 12V(8Pin) 8 x 4-pin Molex 6 x SATA 1 x Floppy 2 x PCI-E MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.

Suppliers

Company
Product
Description
Supplier Links
PC Power & Cooling Silencer 610w Power Supply (Refurb) - 9508 - Xoxide
Malvern, PA, USA
PC Power & Cooling Silencer 610w Power Supply (Refurb)
9508
PC Power & Cooling Silencer 610w Power Supply (Refurb) 9508
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 100-240 VAC Frequency: 50-60Hz Current: 10A Efficiency: 83% EPS12V / NVIDIA® SLI Certified (Dual 7900GTX) DC Output: Output: +5V @ 30A +12V @ 49A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 610W peak = 675W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Connectors: 1 x Motherboard connector (24Pin) 1 x 12V(4Pin) 1 x 12V(8Pin) 8 x 4-pin Molex 6 x SATA 1 x Floppy 2 x PCI-E MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.

This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET!
Specifications:

  • AC Input Operating Range: 100-240 VAC
  • Frequency: 50-60Hz
  • Current: 10A
  • Efficiency: 83%
  • EPS12V / NVIDIA® SLI Certified (Dual 7900GTX)
  • DC Output:
    • Output:
    • +5V @ 30A
    • +12V @ 49A
    • -12V @ 0.8A
    • +3.3V @ 24A
    • +5VSB @ 3A
  • continuous = 610W
  • peak = 675W
  • Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V)
  • Ripple: 1% (p-p)
  • Hold Time: >16ms
  • PG Delay: 300ms
  • Safety Over Voltage Protection: +3.3V, +5V, +12V
  • Over Current Protection
  • Agency Approval: UL/cUL/CE/CB/RoHS
  • Environmental Temperature: 0° - 40°C
  • Humidity: 20% - 80% RH
  • Fan Type: 22 - 55 CFM ball-bearing
  • Noise: 26 - 40dB(A)
  • Connectors:
    • 1 x Motherboard connector (24Pin)
    • 1 x 12V(4Pin)
    • 1 x 12V(8Pin)
    • 8 x 4-pin Molex
    • 6 x SATA
    • 1 x Floppy
    • 2 x PCI-E
  • MTBF: 100,000 hours
  • Power Cord: 6' 14AWG (incl.)

*Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal!
*Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 9508
Product Name PC Power & Cooling Silencer 610w Power Supply (Refurb)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227882 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details