Xoxide Thermaltake TR2 600W Power Supply 70373

Description
Bring your system to life with the Thermaltake TR2 W0388RU power supply. It complies with ATX 12V v.2.2 standards. It also works with the latest SLI or CrossFireX system and Multi Core CPU configurations, and is ready to deliver 600 watts of power where you want it – safely and reliably. Industrial-grade protections built into the power supply include defenses against over current, short-circuit, over voltage and no-load operating. The +12V output circuit provides stable voltage to your system, including multiple PCI Express expansion cards. All cables are sleeved in black nylon mesh for a clean look. A large, whisper-quiet 12cm intelligent RPM control cooling fan keeps the power supply cool and operating at peak performance. Features: ATX 12V V2.2 enables most reliable and robust power delivery. Selectable 115 / 230V AC input voltage for different country. Supports all Intel & AMD processors. Supports all Nvidia & ATI/AMD graphic cards. Ultra silent 120mm fan with intelligent RPM control guarantees cool performance and silent operation. More than 72% efficiency at typical load operation. High reliability: MTBF>100,000 hours. Built-in industry grade protections : Over Power, Over Voltage, Over Current and Short Circuit Protection. Safety / EMI Approvals: UL/CUL, FCC, BSMI certified. Dimension (W/H/D): 150mm x 86mm x 140mm. SPECIFICATIONS: GENERAL: Wattage 600 Watts Fan 120 mm fan 2000 RPM Efficiency 72% + Hold-Up Time 17 ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor ATX 12V 2.2 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 165 x 86 mm (L)x(W)x(H) Warranty 5 Years AC INPUT: Input Voltage 100 VAC ~ 230 VAC Input Current 115VAC/14A Max. 230VAC/7A Max. Input Frequency Range 50 - 60 Hz MTBF 100,000 Minimum RFI / EMI UL/CUL, FCC, BSMI ENVIRONMENT:
Description
Bring your system to life with the Thermaltake TR2 W0388RU power supply. It complies with ATX 12V v.2.2 standards. It also works with the latest SLI or CrossFireX system and Multi Core CPU configurations, and is ready to deliver 600 watts of power where you want it – safely and reliably. Industrial-grade protections built into the power supply include defenses against over current, short-circuit, over voltage and no-load operating. The +12V output circuit provides stable voltage to your system, including multiple PCI Express expansion cards. All cables are sleeved in black nylon mesh for a clean look. A large, whisper-quiet 12cm intelligent RPM control cooling fan keeps the power supply cool and operating at peak performance. Features: ATX 12V V2.2 enables most reliable and robust power delivery. Selectable 115 / 230V AC input voltage for different country. Supports all Intel & AMD processors. Supports all Nvidia & ATI/AMD graphic cards. Ultra silent 120mm fan with intelligent RPM control guarantees cool performance and silent operation. More than 72% efficiency at typical load operation. High reliability: MTBF>100,000 hours. Built-in industry grade protections : Over Power, Over Voltage, Over Current and Short Circuit Protection. Safety / EMI Approvals: UL/CUL, FCC, BSMI certified. Dimension (W/H/D): 150mm x 86mm x 140mm. SPECIFICATIONS: GENERAL: Wattage 600 Watts Fan 120 mm fan 2000 RPM Efficiency 72% + Hold-Up Time 17 ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor ATX 12V 2.2 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 165 x 86 mm (L)x(W)x(H) Warranty 5 Years AC INPUT: Input Voltage 100 VAC ~ 230 VAC Input Current 115VAC/14A Max. 230VAC/7A Max. Input Frequency Range 50 - 60 Hz MTBF 100,000 Minimum RFI / EMI UL/CUL, FCC, BSMI ENVIRONMENT:

Suppliers

Company
Product
Description
Supplier Links
Thermaltake TR2 600W Power Supply - 70373 - Xoxide
Malvern, PA, USA
Thermaltake TR2 600W Power Supply
70373
Thermaltake TR2 600W Power Supply 70373
Bring your system to life with the Thermaltake TR2 W0388RU power supply. It complies with ATX 12V v.2.2 standards. It also works with the latest SLI or CrossFireX system and Multi Core CPU configurations, and is ready to deliver 600 watts of power where you want it – safely and reliably. Industrial-grade protections built into the power supply include defenses against over current, short-circuit, over voltage and no-load operating. The +12V output circuit provides stable voltage to your system, including multiple PCI Express expansion cards. All cables are sleeved in black nylon mesh for a clean look. A large, whisper-quiet 12cm intelligent RPM control cooling fan keeps the power supply cool and operating at peak performance. Features: ATX 12V V2.2 enables most reliable and robust power delivery. Selectable 115 / 230V AC input voltage for different country. Supports all Intel & AMD processors. Supports all Nvidia & ATI/AMD graphic cards. Ultra silent 120mm fan with intelligent RPM control guarantees cool performance and silent operation. More than 72% efficiency at typical load operation. High reliability: MTBF>100,000 hours. Built-in industry grade protections : Over Power, Over Voltage, Over Current and Short Circuit Protection. Safety / EMI Approvals: UL/CUL, FCC, BSMI certified. Dimension (W/H/D): 150mm x 86mm x 140mm. SPECIFICATIONS: GENERAL: Wattage 600 Watts Fan 120 mm fan 2000 RPM Efficiency 72% + Hold-Up Time 17 ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor ATX 12V 2.2 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 165 x 86 mm (L)x(W)x(H) Warranty 5 Years AC INPUT: Input Voltage 100 VAC ~ 230 VAC Input Current 115VAC/14A Max. 230VAC/7A Max. Input Frequency Range 50 - 60 Hz MTBF 100,000 Minimum RFI / EMI UL/CUL, FCC, BSMI ENVIRONMENT:

Bring your system to life with the Thermaltake TR2 W0388RU power supply. It complies with ATX 12V v.2.2 standards. It also works with the latest SLI or CrossFireX system and Multi Core CPU configurations, and is ready to deliver 600 watts of power where you want it – safely and reliably. Industrial-grade protections built into the power supply include defenses against over current, short-circuit, over voltage and no-load operating.

The +12V output circuit provides stable voltage to your system, including multiple PCI Express expansion cards. All cables are sleeved in black nylon mesh for a clean look. A large, whisper-quiet 12cm intelligent RPM control cooling fan keeps the power supply cool and operating at peak performance.

Features:

  • ATX 12V V2.2 enables most reliable and robust power delivery.
  • Selectable 115 / 230V AC input voltage for different country.
  • Supports all Intel & AMD processors.
  • Supports all Nvidia & ATI/AMD graphic cards.
  • Ultra silent 120mm fan with intelligent RPM control guarantees cool performance and silent operation.
  • More than 72% efficiency at typical load operation.
  • High reliability: MTBF>100,000 hours.
  • Built-in industry grade protections : Over Power, Over Voltage, Over Current and Short Circuit Protection.
  • Safety / EMI Approvals: UL/CUL, FCC, BSMI certified.
  • Dimension (W/H/D): 150mm x 86mm x 140mm.

SPECIFICATIONS:
GENERAL:

Wattage600 Watts
Fan120 mm fan
2000 RPM
Efficiency72% +
Hold-Up Time17 ms
SwitchesATX Logic on-off additional power rocker switch
Motherboard Connectors24-pin Main Connector
8-pin Power Connector
4+4-pin Power Connector
Power Good Signal100~500 ms
Form FactorATX 12V 2.2
Dimension5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 165 x 86 mm (L)x(W)x(H)
Warranty5 Years

AC INPUT:

Input Voltage100 VAC ~ 230 VAC
Input Current115VAC/14A Max.
230VAC/7A Max.
Input Frequency Range50 - 60 Hz
MTBF100,000 Minimum
RFI / EMIUL/CUL, FCC, BSMI

ENVIRONMENT:

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70373
Product Name Thermaltake TR2 600W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details