Xoxide Thermaltake ToughPower 750w Modular SLI Cert Power Supply 11365

Description
What we have here is the Thermaltake ToughPower 750W Modular SLI PSU yo! This beast of a modular power supply is designed to power the toughest gaming rigs with pure stable power! Featuring quad +12V rails with a whopping 60A of combined amperage and dual PCI Express connectors your high powered graphs will be screaming for mercy! The ToughPower 750W comes SLI and Dual Core CPU Ready to power the sickest machines on the market. The ToughPower not only delivers brute force power, but it looks good while doing it. With modular cable management and a high polished mirror effect housing, the ToughPower 750w is a case modder's dream! Max Power 750 Watts Modular Yes Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 160 x 150 x 85mm Noise Level 16dBA at 1300RPM Fans 1 x 140mm Ball-Bearing Fan Efficiency 85% Connectors: 1 x 20/24-pin Mainboard 1 x 4/8-pin P4/P8 2 x 6-pin PCI Express 6 x SATA 8 x 4-pin Molex 1 x FDD Features: Complies with ATX 12V2.2 and EPS 12V Modularized Cable Management to eliminate clutter and improve airflow inside case Next generation quad +12V rails to support high-end graphic cards for a combined 60A of load Independent voltage circuit offers unflappable current delivery under heavy load and makes voltage output more stable Active power factor correction and high efficiency up to 85% Excellent voltage regulation provides steady voltage for the system Industrial grade components High reliability Mirror effect housing Protections and Safety / EMI Approvals Specifications: Input: Voltage: 100~240VAC Current: 10/5A Frequency: 47~63Hz Output: Maximum Output: 750W Current: +3.3V: 30A +5V: 28A +12V1: 18A +12V2: 18A +12V3: 18A +12V4: 18A -12V: 0.8A +5VSB: 3A Power Factor Correction: Active PFC Noise: 16dBA at 1300RPM PG Signal: 100-500ms Efficiency: 85% Dimensions: 160 x 150 x 85mm (L x W x H)
Description
What we have here is the Thermaltake ToughPower 750W Modular SLI PSU yo! This beast of a modular power supply is designed to power the toughest gaming rigs with pure stable power! Featuring quad +12V rails with a whopping 60A of combined amperage and dual PCI Express connectors your high powered graphs will be screaming for mercy! The ToughPower 750W comes SLI and Dual Core CPU Ready to power the sickest machines on the market. The ToughPower not only delivers brute force power, but it looks good while doing it. With modular cable management and a high polished mirror effect housing, the ToughPower 750w is a case modder's dream! Max Power 750 Watts Modular Yes Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 160 x 150 x 85mm Noise Level 16dBA at 1300RPM Fans 1 x 140mm Ball-Bearing Fan Efficiency 85% Connectors: 1 x 20/24-pin Mainboard 1 x 4/8-pin P4/P8 2 x 6-pin PCI Express 6 x SATA 8 x 4-pin Molex 1 x FDD Features: Complies with ATX 12V2.2 and EPS 12V Modularized Cable Management to eliminate clutter and improve airflow inside case Next generation quad +12V rails to support high-end graphic cards for a combined 60A of load Independent voltage circuit offers unflappable current delivery under heavy load and makes voltage output more stable Active power factor correction and high efficiency up to 85% Excellent voltage regulation provides steady voltage for the system Industrial grade components High reliability Mirror effect housing Protections and Safety / EMI Approvals Specifications: Input: Voltage: 100~240VAC Current: 10/5A Frequency: 47~63Hz Output: Maximum Output: 750W Current: +3.3V: 30A +5V: 28A +12V1: 18A +12V2: 18A +12V3: 18A +12V4: 18A -12V: 0.8A +5VSB: 3A Power Factor Correction: Active PFC Noise: 16dBA at 1300RPM PG Signal: 100-500ms Efficiency: 85% Dimensions: 160 x 150 x 85mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake ToughPower 750w Modular SLI Cert Power Supply - 11365 - Xoxide
Malvern, PA, USA
Thermaltake ToughPower 750w Modular SLI Cert Power Supply
11365
Thermaltake ToughPower 750w Modular SLI Cert Power Supply 11365
What we have here is the Thermaltake ToughPower 750W Modular SLI PSU yo! This beast of a modular power supply is designed to power the toughest gaming rigs with pure stable power! Featuring quad +12V rails with a whopping 60A of combined amperage and dual PCI Express connectors your high powered graphs will be screaming for mercy! The ToughPower 750W comes SLI and Dual Core CPU Ready to power the sickest machines on the market. The ToughPower not only delivers brute force power, but it looks good while doing it. With modular cable management and a high polished mirror effect housing, the ToughPower 750w is a case modder's dream! Max Power 750 Watts Modular Yes Motherboard Connectors 1 X 20/24-pin ATX PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 160 x 150 x 85mm Noise Level 16dBA at 1300RPM Fans 1 x 140mm Ball-Bearing Fan Efficiency 85% Connectors: 1 x 20/24-pin Mainboard 1 x 4/8-pin P4/P8 2 x 6-pin PCI Express 6 x SATA 8 x 4-pin Molex 1 x FDD Features: Complies with ATX 12V2.2 and EPS 12V Modularized Cable Management to eliminate clutter and improve airflow inside case Next generation quad +12V rails to support high-end graphic cards for a combined 60A of load Independent voltage circuit offers unflappable current delivery under heavy load and makes voltage output more stable Active power factor correction and high efficiency up to 85% Excellent voltage regulation provides steady voltage for the system Industrial grade components High reliability Mirror effect housing Protections and Safety / EMI Approvals Specifications: Input: Voltage: 100~240VAC Current: 10/5A Frequency: 47~63Hz Output: Maximum Output: 750W Current: +3.3V: 30A +5V: 28A +12V1: 18A +12V2: 18A +12V3: 18A +12V4: 18A -12V: 0.8A +5VSB: 3A Power Factor Correction: Active PFC Noise: 16dBA at 1300RPM PG Signal: 100-500ms Efficiency: 85% Dimensions: 160 x 150 x 85mm (L x W x H)

What we have here is the Thermaltake ToughPower 750W Modular SLI PSU yo! This beast of a modular power supply is designed to power the toughest gaming rigs with pure stable power!
Featuring quad +12V rails with a whopping 60A of combined amperage and dual PCI Express connectors your high powered graphs will be screaming for mercy! The ToughPower 750W comes SLI and Dual Core CPU Ready to power the sickest machines on the market.
The ToughPower not only delivers brute force power, but it looks good while doing it. With modular cable management and a high polished mirror effect housing, the ToughPower 750w is a case modder's dream!

Max Power 750 Watts Modular Yes
Motherboard
Connectors
1 X 20/24-pin ATXPCI-E Connectors 2 x 6-pin PCI-Express
Overall
Dimensions
160 x 150 x 85mmNoise Level 16dBA at 1300RPM
Fans 1 x 140mm Ball-Bearing FanEfficiency 85%

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4/8-pin P4/P8
  • 2 x 6-pin PCI Express
  • 6 x SATA
  • 8 x 4-pin Molex
  • 1 x FDD

Features:

  • Complies with ATX 12V2.2 and EPS 12V
  • Modularized Cable Management to eliminate clutter and improve airflow inside case
  • Next generation quad +12V rails to support high-end graphic cards for a combined 60A of load
  • Independent voltage circuit offers unflappable current delivery under heavy load and makes voltage output more stable
  • Active power factor correction and high efficiency up to 85%
  • Excellent voltage regulation provides steady voltage for the system
  • Industrial grade components
  • High reliability
  • Mirror effect housing
  • Protections and Safety / EMI Approvals

Specifications:

  • Input:
    • Voltage: 100~240VAC
    • Current: 10/5A
    • Frequency: 47~63Hz
  • Output:
    • Maximum Output: 750W
    • Current:
      • +3.3V: 30A
      • +5V: 28A
      • +12V1: 18A
      • +12V2: 18A
      • +12V3: 18A
      • +12V4: 18A
      • -12V: 0.8A
      • +5VSB: 3A
  • Power Factor Correction: Active PFC
  • Noise: 16dBA at 1300RPM
  • PG Signal: 100-500ms
  • Efficiency: 85%
  • Dimensions: 160 x 150 x 85mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 11365
Product Name Thermaltake ToughPower 750w Modular SLI Cert Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227081 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details