Xoxide Bgears Be-Quiet StraightPower Quad Rail 700W Power Supply 71070

Description
Features The be quiet! Straight Power convinces through its excellent quality and its perfected technology. That power supplies of the Straight Power series have been given an energy-saving design, offering a high efficiency of up to 83%. Furthermore, the components of the Straight Power conform with the new RoHS and WEEE Directives. The cooling is done with a 120 mm Silent-Fan, which is controlled by way of an integrated thermoelectronic device. By way of the thermoelectronics, up to 3 additional housing ventilators can be connected and controlled. The be quiet! Straight Power has been manufactured in accordance with the ATX 12V 2.2 standard and it uses 4 separate 12V cables for an optimal power supply and stable operations. The new Straight Power is also provided with a broad range of connection possibilities for all PC components. It has eight SATA connectors, six 4-pin HDD connectors and one FDD connection. Two 6-pin PCI-Express connectors are provided for operating SLI and Crossfire systems. A flexible 20/24-pin connector, which also supports older 20-pin mainboards, is used for the connection to the mainboard. In addition, two 12V plugs are provided for connecting additional power supplies to the mainboard. The two P4 connectors can be combined into a single P8 plug, making it possible to operate Dual Server mainboards (E-ATX). Specifications: 700W Power ATX12V Version 2.2 20/24 Pin Mainboard Connector 2xPCI-Express Connector 8xSATA Connections 6x4 Pin Connectors (HDD) 1x3 Pin Connectors (FDD) 1x120mm SilentWings fan Active PFC with PF up to 0.99 4 separate 12V Connections 2x P4 Connnector(1xP8) 3x3 Pin Molex fan Connectors Specification: 3.3V: 32A, 5V: 30A, 12V: 48A, 12V1: 18A, 12V2: 18A, 12V2: 18A, 12V2: 18A,-12V: 0.5A, 5VSB: 3.0A Accessories: 3 years warranty BQT E5-700W power supply Power supply cable Fastening screws Cable binder Manual German / English / French / Spanish Packing
Description
Features The be quiet! Straight Power convinces through its excellent quality and its perfected technology. That power supplies of the Straight Power series have been given an energy-saving design, offering a high efficiency of up to 83%. Furthermore, the components of the Straight Power conform with the new RoHS and WEEE Directives. The cooling is done with a 120 mm Silent-Fan, which is controlled by way of an integrated thermoelectronic device. By way of the thermoelectronics, up to 3 additional housing ventilators can be connected and controlled. The be quiet! Straight Power has been manufactured in accordance with the ATX 12V 2.2 standard and it uses 4 separate 12V cables for an optimal power supply and stable operations. The new Straight Power is also provided with a broad range of connection possibilities for all PC components. It has eight SATA connectors, six 4-pin HDD connectors and one FDD connection. Two 6-pin PCI-Express connectors are provided for operating SLI and Crossfire systems. A flexible 20/24-pin connector, which also supports older 20-pin mainboards, is used for the connection to the mainboard. In addition, two 12V plugs are provided for connecting additional power supplies to the mainboard. The two P4 connectors can be combined into a single P8 plug, making it possible to operate Dual Server mainboards (E-ATX). Specifications: 700W Power ATX12V Version 2.2 20/24 Pin Mainboard Connector 2xPCI-Express Connector 8xSATA Connections 6x4 Pin Connectors (HDD) 1x3 Pin Connectors (FDD) 1x120mm SilentWings fan Active PFC with PF up to 0.99 4 separate 12V Connections 2x P4 Connnector(1xP8) 3x3 Pin Molex fan Connectors Specification: 3.3V: 32A, 5V: 30A, 12V: 48A, 12V1: 18A, 12V2: 18A, 12V2: 18A, 12V2: 18A,-12V: 0.5A, 5VSB: 3.0A Accessories: 3 years warranty BQT E5-700W power supply Power supply cable Fastening screws Cable binder Manual German / English / French / Spanish Packing

Suppliers

Company
Product
Description
Supplier Links
Bgears Be-Quiet StraightPower Quad Rail 700W Power Supply - 71070 - Xoxide
Malvern, PA, USA
Bgears Be-Quiet StraightPower Quad Rail 700W Power Supply
71070
Bgears Be-Quiet StraightPower Quad Rail 700W Power Supply 71070
Features The be quiet! Straight Power convinces through its excellent quality and its perfected technology. That power supplies of the Straight Power series have been given an energy-saving design, offering a high efficiency of up to 83%. Furthermore, the components of the Straight Power conform with the new RoHS and WEEE Directives. The cooling is done with a 120 mm Silent-Fan, which is controlled by way of an integrated thermoelectronic device. By way of the thermoelectronics, up to 3 additional housing ventilators can be connected and controlled. The be quiet! Straight Power has been manufactured in accordance with the ATX 12V 2.2 standard and it uses 4 separate 12V cables for an optimal power supply and stable operations. The new Straight Power is also provided with a broad range of connection possibilities for all PC components. It has eight SATA connectors, six 4-pin HDD connectors and one FDD connection. Two 6-pin PCI-Express connectors are provided for operating SLI and Crossfire systems. A flexible 20/24-pin connector, which also supports older 20-pin mainboards, is used for the connection to the mainboard. In addition, two 12V plugs are provided for connecting additional power supplies to the mainboard. The two P4 connectors can be combined into a single P8 plug, making it possible to operate Dual Server mainboards (E-ATX). Specifications: 700W Power ATX12V Version 2.2 20/24 Pin Mainboard Connector 2xPCI-Express Connector 8xSATA Connections 6x4 Pin Connectors (HDD) 1x3 Pin Connectors (FDD) 1x120mm SilentWings fan Active PFC with PF up to 0.99 4 separate 12V Connections 2x P4 Connnector(1xP8) 3x3 Pin Molex fan Connectors Specification: 3.3V: 32A, 5V: 30A, 12V: 48A, 12V1: 18A, 12V2: 18A, 12V2: 18A, 12V2: 18A,-12V: 0.5A, 5VSB: 3.0A Accessories: 3 years warranty BQT E5-700W power supply Power supply cable Fastening screws Cable binder Manual German / English / French / Spanish Packing

Features

  • The be quiet! Straight Power convinces through its excellent quality and its perfected technology.
  • That power supplies of the Straight Power series have been given an energy-saving design, offering a high efficiency of up to 83%. Furthermore, the components of the Straight Power conform with the new RoHS and WEEE Directives.
  • The cooling is done with a 120 mm Silent-Fan, which is controlled by way of an integrated thermoelectronic device. By way of the thermoelectronics, up to 3 additional housing ventilators can be connected and controlled.
  • The be quiet! Straight Power has been manufactured in accordance with the ATX 12V 2.2 standard and it uses 4 separate 12V cables for an optimal power supply and stable operations.
  • The new Straight Power is also provided with a broad range of connection possibilities for all PC components. It has eight SATA connectors, six 4-pin HDD connectors and one FDD connection.
  • Two 6-pin PCI-Express connectors are provided for operating SLI and Crossfire systems.
  • A flexible 20/24-pin connector, which also supports older 20-pin mainboards, is used for the connection to the mainboard. In addition, two 12V plugs are provided for connecting additional power supplies to the mainboard. The two P4 connectors can be combined into a single P8 plug, making it possible to operate Dual Server mainboards (E-ATX).

Specifications:

  • 700W Power
  • ATX12V Version 2.2
  • 20/24 Pin Mainboard Connector
  • 2xPCI-Express Connector
  • 8xSATA Connections
  • 6x4 Pin Connectors (HDD)
  • 1x3 Pin Connectors (FDD)
  • 1x120mm SilentWings fan
  • Active PFC with PF up to 0.99
  • 4 separate 12V Connections
  • 2x P4 Connnector(1xP8)
  • 3x3 Pin Molex fan Connectors
  • Specification: 3.3V: 32A, 5V: 30A, 12V: 48A, 12V1: 18A, 12V2: 18A, 12V2: 18A, 12V2: 18A,-12V: 0.5A, 5VSB: 3.0A

Accessories:

  • 3 years warranty
  • BQT E5-700W power supply
  • Power supply cable
  • Fastening screws
  • Cable binder
  • Manual German / English / French / Spanish
  • Packing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 71070
Product Name Bgears Be-Quiet StraightPower Quad Rail 700W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227711 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details