Xoxide Thermaltake TR2 800W Power Supply 70540

Description
TR2 series is designed with mainstream PC in mind. With Thermaltake's state-of-the-art circuitry design capability and advanced packaging technology, it is capable of providing the same level of high efficiency and power protection that you have come to expect from Thermaltake's full range of power supply. TR2 series power supply all carries an industry-leading 5 Year Limited Warranty for the ultimate piece of mind. Features: ATX 12V V2.3 enables most reliable and robust power delivery. Stable 800W continuous output (peak power 960W) @ 40 ?operating environment. Robust and dedicated single +12V output provides superior performance under all types of system loading. 80 PLUS® Bronze Certified: with 82-88% efficiency @ 20-100% load under real world load conditions. Double-forward switching circuitry offers low power loss and high reliability. Universal AC input 100V~240V automatically scans and detects the correct voltage. High quality 105 ? Japanese main capacitor provide uncompromised performance and reliability. 99% Active Power Factor Correction provides clean and reliable power to your system. Ultra-silent operation with intelligent 12cm cooling fan speed control. Intel® & AMD CPU compliant. Nvidia® & ATI/AMD graphic card compatible. Dimension: 150mm(W)x86mm(H)x140 mm(L). High reliability: MTBF>100,000 hours. Built in industrial-grade protections: Over Current, Over Voltage, Over Power, Under Voltage and Short-Circuit protections. Safety / EMI : UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4-pin Power Connector Power Good Signal 100-500 ms Form Factor ATX 12V 2.3 & EPS 12V 2.91 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 150 x 86 mm (L)x(W)x(H) Warranty 5 Years Certifications UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified
Description
TR2 series is designed with mainstream PC in mind. With Thermaltake's state-of-the-art circuitry design capability and advanced packaging technology, it is capable of providing the same level of high efficiency and power protection that you have come to expect from Thermaltake's full range of power supply. TR2 series power supply all carries an industry-leading 5 Year Limited Warranty for the ultimate piece of mind. Features: ATX 12V V2.3 enables most reliable and robust power delivery. Stable 800W continuous output (peak power 960W) @ 40 ?operating environment. Robust and dedicated single +12V output provides superior performance under all types of system loading. 80 PLUS® Bronze Certified: with 82-88% efficiency @ 20-100% load under real world load conditions. Double-forward switching circuitry offers low power loss and high reliability. Universal AC input 100V~240V automatically scans and detects the correct voltage. High quality 105 ? Japanese main capacitor provide uncompromised performance and reliability. 99% Active Power Factor Correction provides clean and reliable power to your system. Ultra-silent operation with intelligent 12cm cooling fan speed control. Intel® & AMD CPU compliant. Nvidia® & ATI/AMD graphic card compatible. Dimension: 150mm(W)x86mm(H)x140 mm(L). High reliability: MTBF>100,000 hours. Built in industrial-grade protections: Over Current, Over Voltage, Over Power, Under Voltage and Short-Circuit protections. Safety / EMI : UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4-pin Power Connector Power Good Signal 100-500 ms Form Factor ATX 12V 2.3 & EPS 12V 2.91 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 150 x 86 mm (L)x(W)x(H) Warranty 5 Years Certifications UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified

Suppliers

Company
Product
Description
Supplier Links
Thermaltake TR2 800W Power Supply - 70540 - Xoxide
Malvern, PA, USA
Thermaltake TR2 800W Power Supply
70540
Thermaltake TR2 800W Power Supply 70540
TR2 series is designed with mainstream PC in mind. With Thermaltake's state-of-the-art circuitry design capability and advanced packaging technology, it is capable of providing the same level of high efficiency and power protection that you have come to expect from Thermaltake's full range of power supply. TR2 series power supply all carries an industry-leading 5 Year Limited Warranty for the ultimate piece of mind. Features: ATX 12V V2.3 enables most reliable and robust power delivery. Stable 800W continuous output (peak power 960W) @ 40 ?operating environment. Robust and dedicated single +12V output provides superior performance under all types of system loading. 80 PLUS® Bronze Certified: with 82-88% efficiency @ 20-100% load under real world load conditions. Double-forward switching circuitry offers low power loss and high reliability. Universal AC input 100V~240V automatically scans and detects the correct voltage. High quality 105 ? Japanese main capacitor provide uncompromised performance and reliability. 99% Active Power Factor Correction provides clean and reliable power to your system. Ultra-silent operation with intelligent 12cm cooling fan speed control. Intel® & AMD CPU compliant. Nvidia® & ATI/AMD graphic card compatible. Dimension: 150mm(W)x86mm(H)x140 mm(L). High reliability: MTBF>100,000 hours. Built in industrial-grade protections: Over Current, Over Voltage, Over Power, Under Voltage and Short-Circuit protections. Safety / EMI : UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4-pin Power Connector Power Good Signal 100-500 ms Form Factor ATX 12V 2.3 & EPS 12V 2.91 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 150 x 86 mm (L)x(W)x(H) Warranty 5 Years Certifications UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified

TR2 series is designed with mainstream PC in mind. With Thermaltake's state-of-the-art circuitry design capability and advanced packaging technology, it is capable of providing the same level of high efficiency and power protection that you have come to expect from Thermaltake's full range of power supply. TR2 series power supply all carries an industry-leading 5 Year Limited Warranty for the ultimate piece of mind.
Features:

  • ATX 12V V2.3 enables most reliable and robust power delivery.
  • Stable 800W continuous output (peak power 960W) @ 40 ?operating environment.
  • Robust and dedicated single +12V output provides superior performance under all types of system loading.
  • 80 PLUS® Bronze Certified: with 82-88% efficiency @ 20-100% load under real world load conditions.
  • Double-forward switching circuitry offers low power loss and high reliability.
  • Universal AC input 100V~240V automatically scans and detects the correct voltage.
  • High quality 105 ? Japanese main capacitor provide uncompromised performance and reliability.
  • 99% Active Power Factor Correction provides clean and reliable power to your system.
  • Ultra-silent operation with intelligent 12cm cooling fan speed control.
  • Intel® & AMD CPU compliant.
  • Nvidia® & ATI/AMD graphic card compatible.
  • Dimension: 150mm(W)x86mm(H)x140mm(L).
  • High reliability: MTBF>100,000 hours.
  • Built in industrial-grade protections: Over Current, Over Voltage, Over Power, Under Voltage and Short-Circuit protections.
  • Safety / EMI : UL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified.

Specifications:

GENERAL:

Wattage800 Watts
Fan120 mm
2700 RPM ±10%
Efficiency86% +
PFCActive PFC
Hold-Up Time25ms
SwitchesATX Logic on-off additional power rocker switch
Motherboard Connectors24-pin Main Connector
8-pin Power Connector
4-pin Power Connector
Power Good Signal100-500 ms
Form FactorATX 12V 2.3 & EPS 12V 2.91
Dimension5.5 x 5.9 x 3.3 inch (L)x(W)x(H)
140 x 150 x 86 mm (L)x(W)x(H)
Warranty5 Years
CertificationsUL/ CUL, VDE, CE, FCC, CB, GOST and BSMI certified
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70540
Product Name Thermaltake TR2 800W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227705 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details