Xoxide OCZ 1000w ProXStream Power Supply 80752

Description
Designed to conquer the demanding computing environments of enthusiasts, high-end system builders, and hardcore gamers, the ProXStream 1000W Power Supply is OCZ's flagship PSU! Constructed inside a no-nonsense titanium-mirrored chassis the ProXStream 1000 Watt is an impressive piece of hardware. *Note - A 1000W OCZ power supply for under $100?! There has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! Pushing out a maximum peak wattage of 1024 Watts, you will find ye little a system that can't be satisfied power-wise. It features quad PCI-Express connectors to support power hungry SLI and CrossFire graphics card array, and also supports multi-core and multi-CPU systems. Perhaps the most unique feature of the ProXStream is its size, or lack there of rather, being several inches shorter then other power supplies in the 1000W+ class. This allows you to install the ProXStream in almost any case that accepts a standard ATX power supply with no clearance issues! This feature alone makes the ProXStream 1000W from OCZ truly stand out amongst the competition. Max Power 1024 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 6-pin PCI-Express Overall Dimensions 150 x 140 x 86mm Noise Level Low Fans 1 x Internal 80mm Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 8-pin P8 1 x 4-pin P4 4 x 6-pin PCI-Express 6 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: PowerWhisper technology diminishes noise to ensure quiet yet powerful cooling Multi-GPU Ready with Quad PCI Express Connectors Dual CPU support EMI emissions isolating case Compact design allows you to pack power in smaller cases Backed by OCZ's PowerSwap replacement program Specifications: Input Power: Voltage: 90~264VAC Frequency: 47~63Hz Current: 15~7A Power Factor Correction: Active PFC DC Power Output: Maximum Output: 1024W Continuous Output: 1000W Current: +3.3V: 28A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 20A +12V4: 20A -12V: 0.5A +5VSB: 3.5A Dime
Description
Designed to conquer the demanding computing environments of enthusiasts, high-end system builders, and hardcore gamers, the ProXStream 1000W Power Supply is OCZ's flagship PSU! Constructed inside a no-nonsense titanium-mirrored chassis the ProXStream 1000 Watt is an impressive piece of hardware. *Note - A 1000W OCZ power supply for under $100?! There has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! Pushing out a maximum peak wattage of 1024 Watts, you will find ye little a system that can't be satisfied power-wise. It features quad PCI-Express connectors to support power hungry SLI and CrossFire graphics card array, and also supports multi-core and multi-CPU systems. Perhaps the most unique feature of the ProXStream is its size, or lack there of rather, being several inches shorter then other power supplies in the 1000W+ class. This allows you to install the ProXStream in almost any case that accepts a standard ATX power supply with no clearance issues! This feature alone makes the ProXStream 1000W from OCZ truly stand out amongst the competition. Max Power 1024 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 6-pin PCI-Express Overall Dimensions 150 x 140 x 86mm Noise Level Low Fans 1 x Internal 80mm Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 8-pin P8 1 x 4-pin P4 4 x 6-pin PCI-Express 6 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: PowerWhisper technology diminishes noise to ensure quiet yet powerful cooling Multi-GPU Ready with Quad PCI Express Connectors Dual CPU support EMI emissions isolating case Compact design allows you to pack power in smaller cases Backed by OCZ's PowerSwap replacement program Specifications: Input Power: Voltage: 90~264VAC Frequency: 47~63Hz Current: 15~7A Power Factor Correction: Active PFC DC Power Output: Maximum Output: 1024W Continuous Output: 1000W Current: +3.3V: 28A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 20A +12V4: 20A -12V: 0.5A +5VSB: 3.5A Dime

Suppliers

Company
Product
Description
Supplier Links
OCZ 1000w ProXStream Power Supply - 80752 - Xoxide
Malvern, PA, USA
OCZ 1000w ProXStream Power Supply
80752
OCZ 1000w ProXStream Power Supply 80752
Designed to conquer the demanding computing environments of enthusiasts, high-end system builders, and hardcore gamers, the ProXStream 1000W Power Supply is OCZ's flagship PSU! Constructed inside a no-nonsense titanium-mirrored chassis the ProXStream 1000 Watt is an impressive piece of hardware. *Note - A 1000W OCZ power supply for under $100?! There has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! Pushing out a maximum peak wattage of 1024 Watts, you will find ye little a system that can't be satisfied power-wise. It features quad PCI-Express connectors to support power hungry SLI and CrossFire graphics card array, and also supports multi-core and multi-CPU systems. Perhaps the most unique feature of the ProXStream is its size, or lack there of rather, being several inches shorter then other power supplies in the 1000W+ class. This allows you to install the ProXStream in almost any case that accepts a standard ATX power supply with no clearance issues! This feature alone makes the ProXStream 1000W from OCZ truly stand out amongst the competition. Max Power 1024 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 4 x 6-pin PCI-Express Overall Dimensions 150 x 140 x 86mm Noise Level Low Fans 1 x Internal 80mm Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 8-pin P8 1 x 4-pin P4 4 x 6-pin PCI-Express 6 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: PowerWhisper technology diminishes noise to ensure quiet yet powerful cooling Multi-GPU Ready with Quad PCI Express Connectors Dual CPU support EMI emissions isolating case Compact design allows you to pack power in smaller cases Backed by OCZ's PowerSwap replacement program Specifications: Input Power: Voltage: 90~264VAC Frequency: 47~63Hz Current: 15~7A Power Factor Correction: Active PFC DC Power Output: Maximum Output: 1024W Continuous Output: 1000W Current: +3.3V: 28A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 20A +12V4: 20A -12V: 0.5A +5VSB: 3.5A Dime

Designed to conquer the demanding computing environments of enthusiasts, high-end system builders, and hardcore gamers, the ProXStream 1000W Power Supply is OCZ's flagship PSU! Constructed inside a no-nonsense titanium-mirrored chassis the ProXStream 1000 Watt is an impressive piece of hardware.
*Note - A 1000W OCZ power supply for under $100?! There has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal!
Pushing out a maximum peak wattage of 1024 Watts, you will find ye little a system that can't be satisfied power-wise. It features quad PCI-Express connectors to support power hungry SLI and CrossFire graphics card array, and also supports multi-core and multi-CPU systems.
Perhaps the most unique feature of the ProXStream is its size, or lack there of rather, being several inches shorter then other power supplies in the 1000W+ class. This allows you to install the ProXStream in almost any case that accepts a standard ATX power supply with no clearance issues! This feature alone makes the ProXStream 1000W from OCZ truly stand out amongst the competition.

Max Power 1024 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 4 x 6-pin PCI-Express
Overall
Dimensions
150 x 140 x 86mmNoise Level Low
Fans 1 x Internal 80mm FanEfficiency N/A

Connections:

  • 1 x 20/24-pin Mainboard
  • 1 x 8-pin P8
  • 1 x 4-pin P4
  • 4 x 6-pin PCI-Express
  • 6 x SATA
  • 6 x 4-pin Molex
  • 2 x 4-pin FDD

Features:

  • PowerWhisper technology diminishes noise to ensure quiet yet powerful cooling
  • Multi-GPU Ready with Quad PCI Express Connectors
  • Dual CPU support
  • EMI emissions isolating case
  • Compact design allows you to pack power in smaller cases
  • Backed by OCZ's PowerSwap replacement program

Specifications:

  • Input Power:
    • Voltage: 90~264VAC
    • Frequency: 47~63Hz
    • Current: 15~7A
    • Power Factor Correction: Active PFC
  • DC Power Output:
    • Maximum Output: 1024W
    • Continuous Output: 1000W
    • Current:
      • +3.3V: 28A
      • +5V: 30A
      • +12V1: 20A
      • +12V2: 20A
      • +12V3: 20A
      • +12V4: 20A
      • -12V: 0.5A
      • +5VSB: 3.5A
  • Dime
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 80752
Product Name OCZ 1000w ProXStream Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details