Xoxide Kingwin LAZER Gold Series 850W Modular Power Supply 14187

Description
So you need to keep your power-hungry rig properly fed, but you don't need a million extra cables littering your case. It's an eternal dilemma; with more wattage comes more connectors. Kingwin has the answer: the LAZER Gold series! These high-performance power supplies are fully modular, allowing you to use only the connectors you need. They're also 80 Plus Gold certified, with 87%-90% efficiency! And to top it all off, the 140mm blue LED fan looks awesome, too! Features: Intelligent Auto Fan Speed Control Compatible with Crossfire/SLI/3 Way SLI 87%, 90% and 87% Efficiency @ 20%, 50% and 100% Load PCI-E 6Pin & 8(6+2) Pin Connector Satisfy High-End Graphic Card Requirement Over Power/Under Power/Over Voltage/Short Circuit Protections Crystal Cube Modular Plug w/ Patented Power Connector Cable Management System Specifications: Maximum power: 850 Watts Efficiency: Up to 90% (80 PLUS® Gold High Efficiency Power Supply Certified) AC Input: Full range 115V-240V (Active PFC) Frequency range: 50/60 Hz Temperature: 0 C ~ 40 C Humidity: 10%-90% Safety: cTÜVus/CE/TUV/CB/FCC /C-Tick/BSMI Housing color: Black Unit dimension: 180(D) x 150(W) x 86(H) mm Weight: 6 LBS Fan size: One 140 mm Blue LED Fan Connectors: 9 x 4-pin Molex, 1 x 4-pin FDD, 1 x 20+4-pin Mainboard, 1 x 4+4-pin CPU, 3 x 6-pin PCIe, 3 x 6+2-pin PCIe, 10 x SATA
Description
So you need to keep your power-hungry rig properly fed, but you don't need a million extra cables littering your case. It's an eternal dilemma; with more wattage comes more connectors. Kingwin has the answer: the LAZER Gold series! These high-performance power supplies are fully modular, allowing you to use only the connectors you need. They're also 80 Plus Gold certified, with 87%-90% efficiency! And to top it all off, the 140mm blue LED fan looks awesome, too! Features: Intelligent Auto Fan Speed Control Compatible with Crossfire/SLI/3 Way SLI 87%, 90% and 87% Efficiency @ 20%, 50% and 100% Load PCI-E 6Pin & 8(6+2) Pin Connector Satisfy High-End Graphic Card Requirement Over Power/Under Power/Over Voltage/Short Circuit Protections Crystal Cube Modular Plug w/ Patented Power Connector Cable Management System Specifications: Maximum power: 850 Watts Efficiency: Up to 90% (80 PLUS® Gold High Efficiency Power Supply Certified) AC Input: Full range 115V-240V (Active PFC) Frequency range: 50/60 Hz Temperature: 0 C ~ 40 C Humidity: 10%-90% Safety: cTÜVus/CE/TUV/CB/FCC /C-Tick/BSMI Housing color: Black Unit dimension: 180(D) x 150(W) x 86(H) mm Weight: 6 LBS Fan size: One 140 mm Blue LED Fan Connectors: 9 x 4-pin Molex, 1 x 4-pin FDD, 1 x 20+4-pin Mainboard, 1 x 4+4-pin CPU, 3 x 6-pin PCIe, 3 x 6+2-pin PCIe, 10 x SATA

Suppliers

Company
Product
Description
Supplier Links
Kingwin LAZER Gold Series 850W Modular Power Supply - 14187 - Xoxide
Malvern, PA, USA
Kingwin LAZER Gold Series 850W Modular Power Supply
14187
Kingwin LAZER Gold Series 850W Modular Power Supply 14187
So you need to keep your power-hungry rig properly fed, but you don't need a million extra cables littering your case. It's an eternal dilemma; with more wattage comes more connectors. Kingwin has the answer: the LAZER Gold series! These high-performance power supplies are fully modular, allowing you to use only the connectors you need. They're also 80 Plus Gold certified, with 87%-90% efficiency! And to top it all off, the 140mm blue LED fan looks awesome, too! Features: Intelligent Auto Fan Speed Control Compatible with Crossfire/SLI/3 Way SLI 87%, 90% and 87% Efficiency @ 20%, 50% and 100% Load PCI-E 6Pin & 8(6+2) Pin Connector Satisfy High-End Graphic Card Requirement Over Power/Under Power/Over Voltage/Short Circuit Protections Crystal Cube Modular Plug w/ Patented Power Connector Cable Management System Specifications: Maximum power: 850 Watts Efficiency: Up to 90% (80 PLUS® Gold High Efficiency Power Supply Certified) AC Input: Full range 115V-240V (Active PFC) Frequency range: 50/60 Hz Temperature: 0 C ~ 40 C Humidity: 10%-90% Safety: cTÜVus/CE/TUV/CB/FCC /C-Tick/BSMI Housing color: Black Unit dimension: 180(D) x 150(W) x 86(H) mm Weight: 6 LBS Fan size: One 140 mm Blue LED Fan Connectors: 9 x 4-pin Molex, 1 x 4-pin FDD, 1 x 20+4-pin Mainboard, 1 x 4+4-pin CPU, 3 x 6-pin PCIe, 3 x 6+2-pin PCIe, 10 x SATA

So you need to keep your power-hungry rig properly fed, but you don't need a million extra cables littering your case. It's an eternal dilemma; with more wattage comes more connectors. Kingwin has the answer: the LAZER Gold series! These high-performance power supplies are fully modular, allowing you to use only the connectors you need. They're also 80 Plus Gold certified, with 87%-90% efficiency! And to top it all off, the 140mm blue LED fan looks awesome, too! Features:

  • Intelligent Auto Fan Speed Control
  • Compatible with Crossfire/SLI/3 Way SLI
  • 87%, 90% and 87% Efficiency @ 20%, 50% and 100% Load
  • PCI-E 6Pin & 8(6+2) Pin Connector Satisfy High-End Graphic Card Requirement
  • Over Power/Under Power/Over Voltage/Short Circuit Protections
  • Crystal Cube Modular Plug w/ Patented Power Connector Cable Management System

Specifications:

  • Maximum power: 850 Watts
  • Efficiency: Up to 90% (80 PLUS® Gold High Efficiency Power Supply Certified)
  • AC Input: Full range 115V-240V (Active PFC)
  • Frequency range: 50/60 Hz
  • Temperature: 0 C ~ 40 C
  • Humidity: 10%-90%
  • Safety: cTÜVus/CE/TUV/CB/FCC/C-Tick/BSMI
  • Housing color: Black
  • Unit dimension: 180(D) x 150(W) x 86(H) mm
  • Weight: 6 LBS
  • Fan size: One 140 mm Blue LED Fan
  • Connectors: 9 x 4-pin Molex, 1 x 4-pin FDD, 1 x 20+4-pin Mainboard, 1 x 4+4-pin CPU, 3 x 6-pin PCIe, 3 x 6+2-pin PCIe, 10 x SATA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 14187
Product Name Kingwin LAZER Gold Series 850W Modular Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1236467 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details