Xoxide Apevia 750W Warlock Windowed Power Supply 70562

Description
Our highly efficient Apevia 750W Warlock power supply is specially designed for PC gamers and enthusiasts. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally controlled, 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC OUTPUT +3.3V +5V +12V1 +12V2 +12V3 +12V4 -12V +5VSB Max. Current 25A 22A 17A 17A 17A 17A 0.8A 2.5A Min. Current 0.1A 0.2A 0.1A 0.5A 0.5A 0.5A 0A 0A Combined Power Max. 155W Max. 576W (48A) 9.6W 12.5W Total Output Power 750W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC N/A Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller
Description
Our highly efficient Apevia 750W Warlock power supply is specially designed for PC gamers and enthusiasts. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally controlled, 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC OUTPUT +3.3V +5V +12V1 +12V2 +12V3 +12V4 -12V +5VSB Max. Current 25A 22A 17A 17A 17A 17A 0.8A 2.5A Min. Current 0.1A 0.2A 0.1A 0.5A 0.5A 0.5A 0A 0A Combined Power Max. 155W Max. 576W (48A) 9.6W 12.5W Total Output Power 750W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC N/A Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller

Suppliers

Company
Product
Description
Supplier Links
Apevia 750W Warlock Windowed Power Supply - 70562 - Xoxide
Malvern, PA, USA
Apevia 750W Warlock Windowed Power Supply
70562
Apevia 750W Warlock Windowed Power Supply 70562
Our highly efficient Apevia 750W Warlock power supply is specially designed for PC gamers and enthusiasts. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally controlled, 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC OUTPUT +3.3V +5V +12V1 +12V2 +12V3 +12V4 -12V +5VSB Max. Current 25A 22A 17A 17A 17A 17A 0.8A 2.5A Min. Current 0.1A 0.2A 0.1A 0.5A 0.5A 0.5A 0A 0A Combined Power Max. 155W Max. 576W (48A) 9.6W 12.5W Total Output Power 750W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC N/A Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller

Our highly efficient Apevia 750W Warlock power supply is specially designed for PC gamers and enthusiasts. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally controlled, 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition.
Specifications:

Model No.ATX-WA750W
Max. Power750W
MaterialMetal
ColorBlack titanium coated with uv blue sleeves
SwitchesATX Logic on-off additional power rocker switch 115/230 Volt selector switch
Input
  • Voltage valtagees:115V/230V
  • Input freguency:60Hz/50Hz
Output
DC OUTPUT+3.3V+5V+12V1+12V2+12V3+12V4-12V+5VSB
Max. Current25A22A17A17A17A17A0.8A2.5A
Min. Current0.1A0.2A0.1A0.5A0.5A0.5A0A0A
Combined PowerMax. 155WMax. 576W (48A)9.6W12.5W
Total Output Power750W Max
Connectors
  • 1 x 20/24pin Main Power
  • 2 x 6pinPCI Express
  • 2 x 8pin PCI Express
  • 1 x 4/8 pin + 12V and EPS
  • 8 x 4pin Peripheral
  • 6 x Serial ATA
  • 2 x Floppy
Electrical
  • Efficiency:80% at full load
  • Hold up time: 17ms at full load
  • Switching Frequency: 125K Hz at normal link input
  • Stability: +/- 5% for 24K hr after warm up
ProtectionShort-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature
EnvironmentOperation temperature:0°C to 40°C
PFCN/A
CoolingForced air ventilation by 1 x 135mm ball bearing fan
Fan speed controller
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70562
Product Name Apevia 750W Warlock Windowed Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details