Xoxide Corsair Builder Series CX600 Power Supply 70482

Description
Best-in-class mainstream PSU for value-conscious system builders and upgraders The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, they are a great choice for systems where continuous and reliable power delivery and low noise are essential. Inside you will find a power supply that conforms to universal ATX standards, a power cable, and a clear, detailed Quick Start Guide. Corsair Builder Series power supplies get your system up and running quickly and easily, for years of trouble-free operation. Corsair Builder Series CX600 Features: Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Rated up to 600W of continuous power output at 30°C Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature Up to 80% energy efficiency means less heat generation and lower energy bills 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Extra long fully-sleeved cables support full tower chassis Two year warranty and lifetime access to Corsair's legendary technical support and customer service Complies with ErP Lot 6 European Union standard for low standby power consumption Dimensions: 5.9"(W) x 3.4"(H) X 5.5"(L); 150mm(W) x 86mm(H) x 140mm(L) MTBF: 100,000 Hours SPECIFICATIONS: Corsair Builder Series CX500 Specifications Corsair CX600 Power Supply (CMPSU-600CX) Voltage +3.3V +5V +12V -12V +5Vsb Max. Current 25A 25A 40A 0.8A 3A Max Combined Wattage 150W 480W 9.6W 15W 600 Watts @ 30°C ambient temperature
Description
Best-in-class mainstream PSU for value-conscious system builders and upgraders The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, they are a great choice for systems where continuous and reliable power delivery and low noise are essential. Inside you will find a power supply that conforms to universal ATX standards, a power cable, and a clear, detailed Quick Start Guide. Corsair Builder Series power supplies get your system up and running quickly and easily, for years of trouble-free operation. Corsair Builder Series CX600 Features: Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Rated up to 600W of continuous power output at 30°C Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature Up to 80% energy efficiency means less heat generation and lower energy bills 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Extra long fully-sleeved cables support full tower chassis Two year warranty and lifetime access to Corsair's legendary technical support and customer service Complies with ErP Lot 6 European Union standard for low standby power consumption Dimensions: 5.9"(W) x 3.4"(H) X 5.5"(L); 150mm(W) x 86mm(H) x 140mm(L) MTBF: 100,000 Hours SPECIFICATIONS: Corsair Builder Series CX500 Specifications Corsair CX600 Power Supply (CMPSU-600CX) Voltage +3.3V +5V +12V -12V +5Vsb Max. Current 25A 25A 40A 0.8A 3A Max Combined Wattage 150W 480W 9.6W 15W 600 Watts @ 30°C ambient temperature

Suppliers

Company
Product
Description
Supplier Links
Corsair Builder Series CX600 Power Supply - 70482 - Xoxide
Malvern, PA, USA
Corsair Builder Series CX600 Power Supply
70482
Corsair Builder Series CX600 Power Supply 70482
Best-in-class mainstream PSU for value-conscious system builders and upgraders The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, they are a great choice for systems where continuous and reliable power delivery and low noise are essential. Inside you will find a power supply that conforms to universal ATX standards, a power cable, and a clear, detailed Quick Start Guide. Corsair Builder Series power supplies get your system up and running quickly and easily, for years of trouble-free operation. Corsair Builder Series CX600 Features: Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Rated up to 600W of continuous power output at 30°C Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature Up to 80% energy efficiency means less heat generation and lower energy bills 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Extra long fully-sleeved cables support full tower chassis Two year warranty and lifetime access to Corsair's legendary technical support and customer service Complies with ErP Lot 6 European Union standard for low standby power consumption Dimensions: 5.9"(W) x 3.4"(H) X 5.5"(L); 150mm(W) x 86mm(H) x 140mm(L) MTBF: 100,000 Hours SPECIFICATIONS: Corsair Builder Series CX500 Specifications Corsair CX600 Power Supply (CMPSU-600CX) Voltage +3.3V +5V +12V -12V +5Vsb Max. Current 25A 25A 40A 0.8A 3A Max Combined Wattage 150W 480W 9.6W 15W 600 Watts @ 30°C ambient temperature

Best-in-class mainstream PSU for value-conscious system builders and upgraders
The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, they are a great choice for systems where continuous and reliable power delivery and low noise are essential.
Inside you will find a power supply that conforms to universal ATX standards, a power cable, and a clear, detailed Quick Start Guide. Corsair Builder Series power supplies get your system up and running quickly and easily, for years of trouble-free operation.
Corsair Builder Series CX600 Features:

  • Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems
  • Rated up to 600W of continuous power output at 30°C
  • Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature
  • Up to 80% energy efficiency means less heat generation and lower energy bills
  • 0.99 Active Power Factor Correction provides clean and reliable power
  • Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input!
  • Dedicated single +12V rail offers maximum compatibility with the latest components
  • Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components
  • Extra long fully-sleeved cables support full tower chassis
  • Two year warranty and lifetime access to Corsair's legendary technical support and customer service
  • Complies with ErP Lot 6 European Union standard for low standby power consumption
  • Dimensions: 5.9"(W) x 3.4"(H) X 5.5"(L); 150mm(W) x 86mm(H) x 140mm(L)
  • MTBF: 100,000 Hours

SPECIFICATIONS:

    Corsair Builder Series CX500 Specifications
    Corsair CX600 Power Supply (CMPSU-600CX)
    Voltage+3.3V+5V+12V-12V+5Vsb
    Max. Current25A25A40A0.8A3A
    Max Combined Wattage150W480W9.6W15W
    600 Watts @ 30°C ambient temperature

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70482
Product Name Corsair Builder Series CX600 Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1225054 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details