Xoxide Logisys Black Beauty 550W Power Supply 16537

Description
Built to provide the juice your modded PC needs, the Logisys 550W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance, and is available at a very affordable price. To add to it's dark beauty, this 550W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 820uF capacities and other necessary components, including many kinds of resistors and dual ultra-silent 80mm fans on the top and back. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 550W Power Supply is the perfect choice for you. Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Layer of Thick Glossy Coating (Enhancing Quiet Performance) Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: Connectors: 4 x 4Pin Molex Connectors 1 x SATA Connector 1 x FDD Connector 1 x 4Pin P4 Connector 1 x 20+4 ATX MB Connector Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meet UL 1950. CSA 22.2 Level 3 Requirement 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) MTBF above 100.000 Hrsat 25°C
Description
Built to provide the juice your modded PC needs, the Logisys 550W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance, and is available at a very affordable price. To add to it's dark beauty, this 550W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 820uF capacities and other necessary components, including many kinds of resistors and dual ultra-silent 80mm fans on the top and back. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 550W Power Supply is the perfect choice for you. Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Layer of Thick Glossy Coating (Enhancing Quiet Performance) Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: Connectors: 4 x 4Pin Molex Connectors 1 x SATA Connector 1 x FDD Connector 1 x 4Pin P4 Connector 1 x 20+4 ATX MB Connector Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meet UL 1950. CSA 22.2 Level 3 Requirement 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) MTBF above 100.000 Hrsat 25°C

Suppliers

Company
Product
Description
Supplier Links
Logisys Black Beauty 550W Power Supply - 16537 - Xoxide
Malvern, PA, USA
Logisys Black Beauty 550W Power Supply
16537
Logisys Black Beauty 550W Power Supply 16537
Built to provide the juice your modded PC needs, the Logisys 550W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance, and is available at a very affordable price. To add to it's dark beauty, this 550W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 820uF capacities and other necessary components, including many kinds of resistors and dual ultra-silent 80mm fans on the top and back. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 550W Power Supply is the perfect choice for you. Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Layer of Thick Glossy Coating (Enhancing Quiet Performance) Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: Connectors: 4 x 4Pin Molex Connectors 1 x SATA Connector 1 x FDD Connector 1 x 4Pin P4 Connector 1 x 20+4 ATX MB Connector Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meet UL 1950. CSA 22.2 Level 3 Requirement 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) MTBF above 100.000 Hrsat 25°C

Built to provide the juice your modded PC needs, the Logisys 550W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance, and is available at a very affordable price. To add to it's dark beauty, this 550W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel.
For added support, this Logisys power supply's design is enhanced with dual 820uF capacities and other necessary components, including many kinds of resistors and dual ultra-silent 80mm fans on the top and back. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 550W Power Supply is the perfect choice for you.

Max Power550 WattsModularNo
Motherboard
Connectors
1 x 20/24-pinProtectionShort Circuit, Over Voltage, Over Power
Overall
Dimensions
8.5" x 6" x 3.5"Noise LevelLow Noise & Ripple
Fans1 x 120mm FanEfficiencyEnergy Star

Features:

  • Gorgeous Layer of Thick Glossy Coating (Enhancing Quiet Performance)
  • Low Noise and Ripple
  • Energy Star Efficiency
  • Over Voltage / Over Power Protection
  • Short Circuit Protection

Specifications:

  • Connectors:
    • 4 x 4Pin Molex Connectors
    • 1 x SATA Connector
    • 1 x FDD Connector
    • 1 x 4Pin P4 Connector
    • 1 x 20+4 ATX MB Connector
  • Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation
  • Meet UL 1950. CSA 22.2 Level 3 Requirement
  • 100% Hi-pot & Function (Chroma)tested
  • 100&Burn-in under high Ambient Temperature(50°C)
  • MTBF above 100.000 Hrsat 25°C
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16537
Product Name Logisys Black Beauty 550W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details