Xoxide Enermax Pro 82+ II 525W Power Supply 38012

Description
In modern systems, efficiency rules all. Committed to reducing waste and combating climate change, Enermax has rigidly followed the Climate Saver Computing guidelines, and has begun setting new benchmarks for the PC Power Supply industry, reaching 82-88% efficiency with it's Enermax Pro 82+ 525W Power Supply at 20%, 50%, or 100% load. Thanks to it's two patented technologies, the SpeedGuard and the AirGuard, this Enermax PSU is one of the quietest components that ever existed. SpeedGuard allows the internal fan to operate only at 400 to 500 RPM when the PSU is under 50% load, lowering the total noise profile by 5 dBA. The AirGuard Technology is a mechanical design which bends the housing around the air inlet to the fan, helping reduce the noise level by up to 2 dBA. Complying with Intel’s ATX12V v2.3 standards, this 525W PRO82+ offers some of the strongest +12V rails in its class. Rated at 40°C with triple +12 rails, this PSU can support an amazing 25A on each rail. Max Power 525 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x PCI-E 6P, 2 x PCI-E 6+2P Overall Dimensions 150 x 86 x 140mm Noise Level Low Noise Profile Fans 1 x 120mm 2-Ball Bearing Fan Efficiency 82PLUS (82-88%) Features: Compliant w/ ATX 12V v2.3 82PLUS (82-88% efficiency @ 20-100% load) Compliant w/ ENERGY STAR® 4.0, Blue Angel, & 80 PLUS® Efficiency Requirements Non-Stop Industrial Class Performance at 40°C/104°F DXX Ready (For PCI Express 2.0 / DXX Next-Gen Graphic Cards) Ideal for Hardcore Gamers EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation) AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence) SafeGuard - Sixtuple Protection Circuitry of OCP, OVP, UVP, OPP, OTP & SCP Advanced 120mm SpeedGuard Fan Speed Control (for Optimal Cooling) TRIPLE 12V Rails (Providing Excellent Safety & Compatibility) Highest Components Standards (for maximum durability & stability) Connectors: Motherboard: 24P CPU: 4+4P 1 x PCI-E 6P, 2 x PCI-E 6+2P 7 x SATA 4P Molex: 6 + 1 FDD Specifications: AC Input: 100~240VAC, 50~60Hz, (Active PFC) Maximu
Description
In modern systems, efficiency rules all. Committed to reducing waste and combating climate change, Enermax has rigidly followed the Climate Saver Computing guidelines, and has begun setting new benchmarks for the PC Power Supply industry, reaching 82-88% efficiency with it's Enermax Pro 82+ 525W Power Supply at 20%, 50%, or 100% load. Thanks to it's two patented technologies, the SpeedGuard and the AirGuard, this Enermax PSU is one of the quietest components that ever existed. SpeedGuard allows the internal fan to operate only at 400 to 500 RPM when the PSU is under 50% load, lowering the total noise profile by 5 dBA. The AirGuard Technology is a mechanical design which bends the housing around the air inlet to the fan, helping reduce the noise level by up to 2 dBA. Complying with Intel’s ATX12V v2.3 standards, this 525W PRO82+ offers some of the strongest +12V rails in its class. Rated at 40°C with triple +12 rails, this PSU can support an amazing 25A on each rail. Max Power 525 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x PCI-E 6P, 2 x PCI-E 6+2P Overall Dimensions 150 x 86 x 140mm Noise Level Low Noise Profile Fans 1 x 120mm 2-Ball Bearing Fan Efficiency 82PLUS (82-88%) Features: Compliant w/ ATX 12V v2.3 82PLUS (82-88% efficiency @ 20-100% load) Compliant w/ ENERGY STAR® 4.0, Blue Angel, & 80 PLUS® Efficiency Requirements Non-Stop Industrial Class Performance at 40°C/104°F DXX Ready (For PCI Express 2.0 / DXX Next-Gen Graphic Cards) Ideal for Hardcore Gamers EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation) AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence) SafeGuard - Sixtuple Protection Circuitry of OCP, OVP, UVP, OPP, OTP & SCP Advanced 120mm SpeedGuard Fan Speed Control (for Optimal Cooling) TRIPLE 12V Rails (Providing Excellent Safety & Compatibility) Highest Components Standards (for maximum durability & stability) Connectors: Motherboard: 24P CPU: 4+4P 1 x PCI-E 6P, 2 x PCI-E 6+2P 7 x SATA 4P Molex: 6 + 1 FDD Specifications: AC Input: 100~240VAC, 50~60Hz, (Active PFC) Maximu

Suppliers

Company
Product
Description
Supplier Links
Enermax Pro 82+ II 525W Power Supply - 38012 - Xoxide
Malvern, PA, USA
Enermax Pro 82+ II 525W Power Supply
38012
Enermax Pro 82+ II 525W Power Supply 38012
In modern systems, efficiency rules all. Committed to reducing waste and combating climate change, Enermax has rigidly followed the Climate Saver Computing guidelines, and has begun setting new benchmarks for the PC Power Supply industry, reaching 82-88% efficiency with it's Enermax Pro 82+ 525W Power Supply at 20%, 50%, or 100% load. Thanks to it's two patented technologies, the SpeedGuard and the AirGuard, this Enermax PSU is one of the quietest components that ever existed. SpeedGuard allows the internal fan to operate only at 400 to 500 RPM when the PSU is under 50% load, lowering the total noise profile by 5 dBA. The AirGuard Technology is a mechanical design which bends the housing around the air inlet to the fan, helping reduce the noise level by up to 2 dBA. Complying with Intel’s ATX12V v2.3 standards, this 525W PRO82+ offers some of the strongest +12V rails in its class. Rated at 40°C with triple +12 rails, this PSU can support an amazing 25A on each rail. Max Power 525 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x PCI-E 6P, 2 x PCI-E 6+2P Overall Dimensions 150 x 86 x 140mm Noise Level Low Noise Profile Fans 1 x 120mm 2-Ball Bearing Fan Efficiency 82PLUS (82-88%) Features: Compliant w/ ATX 12V v2.3 82PLUS (82-88% efficiency @ 20-100% load) Compliant w/ ENERGY STAR® 4.0, Blue Angel, & 80 PLUS® Efficiency Requirements Non-Stop Industrial Class Performance at 40°C/104°F DXX Ready (For PCI Express 2.0 / DXX Next-Gen Graphic Cards) Ideal for Hardcore Gamers EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation) AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence) SafeGuard - Sixtuple Protection Circuitry of OCP, OVP, UVP, OPP, OTP & SCP Advanced 120mm SpeedGuard Fan Speed Control (for Optimal Cooling) TRIPLE 12V Rails (Providing Excellent Safety & Compatibility) Highest Components Standards (for maximum durability & stability) Connectors: Motherboard: 24P CPU: 4+4P 1 x PCI-E 6P, 2 x PCI-E 6+2P 7 x SATA 4P Molex: 6 + 1 FDD Specifications: AC Input: 100~240VAC, 50~60Hz, (Active PFC) Maximu

In modern systems, efficiency rules all. Committed to reducing waste and combating climate change, Enermax has rigidly followed the Climate Saver Computing guidelines, and has begun setting new benchmarks for the PC Power Supply industry, reaching 82-88% efficiency with it's Enermax Pro 82+ 525W Power Supply at 20%, 50%, or 100% load.
Thanks to it's two patented technologies, the SpeedGuard and the AirGuard, this Enermax PSU is one of the quietest components that ever existed. SpeedGuard allows the internal fan to operate only at 400 to 500 RPM when the PSU is under 50% load, lowering the total noise profile by 5 dBA. The AirGuard Technology is a mechanical design which bends the housing around the air inlet to the fan, helping reduce the noise level by up to 2 dBA.
Complying with Intel’s ATX12V v2.3 standards, this 525W PRO82+ offers some of the strongest +12V rails in its class. Rated at 40°C with triple +12 rails, this PSU can support an amazing 25A on each rail.

Max Power 525 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors1 x PCI-E 6P, 2 x PCI-E 6+2P
Overall
Dimensions
150 x 86 x 140mmNoise LevelLow Noise Profile
Fans1 x 120mm 2-Ball Bearing FanEfficiency 82PLUS (82-88%)

Features:

  • Compliant w/ ATX 12V v2.3
  • 82PLUS (82-88% efficiency @ 20-100% load)
  • Compliant w/ ENERGY STAR® 4.0, Blue Angel, & 80 PLUS® Efficiency Requirements
  • Non-Stop Industrial Class Performance at 40°C/104°F
  • DXX Ready (For PCI Express 2.0 / DXX Next-Gen Graphic Cards)
  • Ideal for Hardcore Gamers
  • EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation)
  • AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence)
  • SafeGuard - Sixtuple Protection Circuitry of OCP, OVP, UVP, OPP, OTP & SCP
  • Advanced 120mm SpeedGuard Fan Speed Control (for Optimal Cooling)
  • TRIPLE 12V Rails (Providing Excellent Safety & Compatibility)
  • Highest Components Standards (for maximum durability & stability)

Connectors:

  • Motherboard: 24P
  • CPU: 4+4P
  • 1 x PCI-E 6P, 2 x PCI-E 6+2P
  • 7 x SATA
  • 4P Molex: 6 + 1 FDD

Specifications:

  • AC Input: 100~240VAC, 50~60Hz, (Active PFC)
  • Maximu
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 38012
Product Name Enermax Pro 82+ II 525W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1176629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details