Xoxide Logisys 550w Acrylic PCI-X Power Supply w/ 120mm LED Fan 16527

Description
What is better than an all acrylic shelled power supply inside of your acrylic case or windowed pc? NOTHING! At least that is what Logisys says with their 550W Acrylic PCI-X Power Supply! The all new second generation Acrylic Power Supply from Logisys picks up where the original left off offering 550 watts of power and PCI-Express compatibility! The Acrylic 550W features a crystal clear acrylic shell housing an all new enhanced PCB board. Cables feature full UV Green sleeving to further enhance the power supply’s looks. Cooling is handled by a Blue LED 120mm fan that keeps a silent but deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6" x 6" x 3.5" Noise Level Low Fans 1 x 120mm Blue LED Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Specifications: Maximum Power Output: 550W Cooling: 120mm Blue LED Fan Protection: Over Voltage, Short Circuit, EMI Filter, Anti-Interference Sleeving: UV Dimensions: 6" x 6" x 3.5"
Description
What is better than an all acrylic shelled power supply inside of your acrylic case or windowed pc? NOTHING! At least that is what Logisys says with their 550W Acrylic PCI-X Power Supply! The all new second generation Acrylic Power Supply from Logisys picks up where the original left off offering 550 watts of power and PCI-Express compatibility! The Acrylic 550W features a crystal clear acrylic shell housing an all new enhanced PCB board. Cables feature full UV Green sleeving to further enhance the power supply’s looks. Cooling is handled by a Blue LED 120mm fan that keeps a silent but deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6" x 6" x 3.5" Noise Level Low Fans 1 x 120mm Blue LED Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Specifications: Maximum Power Output: 550W Cooling: 120mm Blue LED Fan Protection: Over Voltage, Short Circuit, EMI Filter, Anti-Interference Sleeving: UV Dimensions: 6" x 6" x 3.5"

Suppliers

Company
Product
Description
Supplier Links
Logisys 550w Acrylic PCI-X Power Supply w/ 120mm LED Fan - 16527 - Xoxide
Malvern, PA, USA
Logisys 550w Acrylic PCI-X Power Supply w/ 120mm LED Fan
16527
Logisys 550w Acrylic PCI-X Power Supply w/ 120mm LED Fan 16527
What is better than an all acrylic shelled power supply inside of your acrylic case or windowed pc? NOTHING! At least that is what Logisys says with their 550W Acrylic PCI-X Power Supply! The all new second generation Acrylic Power Supply from Logisys picks up where the original left off offering 550 watts of power and PCI-Express compatibility! The Acrylic 550W features a crystal clear acrylic shell housing an all new enhanced PCB board. Cables feature full UV Green sleeving to further enhance the power supply’s looks. Cooling is handled by a Blue LED 120mm fan that keeps a silent but deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 6" x 6" x 3.5" Noise Level Low Fans 1 x 120mm Blue LED Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Specifications: Maximum Power Output: 550W Cooling: 120mm Blue LED Fan Protection: Over Voltage, Short Circuit, EMI Filter, Anti-Interference Sleeving: UV Dimensions: 6" x 6" x 3.5"

What is better than an all acrylic shelled power supply inside of your acrylic case or windowed pc? NOTHING! At least that is what Logisys says with their 550W Acrylic PCI-X Power Supply! The all new second generation Acrylic Power Supply from Logisys picks up where the original left off offering 550 watts of power and PCI-Express compatibility!
The Acrylic 550W features a crystal clear acrylic shell housing an all new enhanced PCB board. Cables feature full UV Green sleeving to further enhance the power supply’s looks. Cooling is handled by a Blue LED 120mm fan that keeps a silent but deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys!

Max Power550 WattsModularNo
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors1 x 6-pin PCI Express
Overall
Dimensions
6" x 6" x 3.5"Noise LevelLow
Fans1 x 120mm Blue LED FanEfficiencyN/A

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x 6-pin PCI Express
  • 2 x SATA
  • 6 x 4-pin Molex
  • 2 x 4-pin FDD

Specifications:

  • Maximum Power Output: 550W
  • Cooling: 120mm Blue LED Fan
  • Protection: Over Voltage, Short Circuit, EMI Filter, Anti-Interference
  • Sleeving: UV
  • Dimensions: 6" x 6" x 3.5"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16527
Product Name Logisys 550w Acrylic PCI-X Power Supply w/ 120mm LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-elr-10750-06-2u-27240 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details