Xoxide Thermaltake Toughpower 1000w Power Supply 11428

Description
The Thermaltake Toughpower 1000w Power Supply is designed to be the penultimate power supply. It pushes out 1000w (1kw) of power to your system! It's strong enough to handle any task, and pushes out 1000w continuously while staying a cool 50c. This performance power supply comes with 4 dedicated 12v rails to power all of your system easily while keeping your pc stable. It supports Dual Core CPU / Quad Core CPU / Nvidia SLI & Quad SLI and all Multi-Core graphics technologies. One of the best features of this power supply is that it has very strict voltage regulation (±3%) to provide steady, clean power for your pc. Max Power 1000 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-E 3 x 8-pin PCI-E Overall Dimensions 200 x 160 x 86mm Noise Level Quiet Fans 1 x 140mm Ball-Bearing Fan Efficiency 87% Connections: 20+4-pin Main Connector X 1 4+4 pin power connector X 1 8-pin power connector X 1 5-pin S-ATA Connector X 8 6-pin PCI-E Connector X 3 4-pin Peripheral Connector X 8 Floppy Connector X 2 8-pin PCI-E Connector X 3 Features: Pushes out 1000w continuously while staying a cool 50c. Supports Dual Core CPU / Quad Core CPU Supports Nvidia SLI & Quad SLI and all Multi-Core graphics technologies Modularized Cable Management Strict voltage regulation (±3%) Quiet and reliable 14cm ball-bearing fan Specifications: Input Power: Voltage: 115 VAC ~ 230 VAC Frequency: 47 ~ 63 Hz Current: 13A Power Factor Correction: Active PFC (PF > 0.9) DC Power Output: Maximum Output: 1000W Continuous Output: 1000W Current: +3.3V: 30A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 36A +12V4: 36A -12V: 0.8A +5VSB: 3.5A 200mm(L)x160mm(W)x86 mm(H)
Description
The Thermaltake Toughpower 1000w Power Supply is designed to be the penultimate power supply. It pushes out 1000w (1kw) of power to your system! It's strong enough to handle any task, and pushes out 1000w continuously while staying a cool 50c. This performance power supply comes with 4 dedicated 12v rails to power all of your system easily while keeping your pc stable. It supports Dual Core CPU / Quad Core CPU / Nvidia SLI & Quad SLI and all Multi-Core graphics technologies. One of the best features of this power supply is that it has very strict voltage regulation (±3%) to provide steady, clean power for your pc. Max Power 1000 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-E 3 x 8-pin PCI-E Overall Dimensions 200 x 160 x 86mm Noise Level Quiet Fans 1 x 140mm Ball-Bearing Fan Efficiency 87% Connections: 20+4-pin Main Connector X 1 4+4 pin power connector X 1 8-pin power connector X 1 5-pin S-ATA Connector X 8 6-pin PCI-E Connector X 3 4-pin Peripheral Connector X 8 Floppy Connector X 2 8-pin PCI-E Connector X 3 Features: Pushes out 1000w continuously while staying a cool 50c. Supports Dual Core CPU / Quad Core CPU Supports Nvidia SLI & Quad SLI and all Multi-Core graphics technologies Modularized Cable Management Strict voltage regulation (±3%) Quiet and reliable 14cm ball-bearing fan Specifications: Input Power: Voltage: 115 VAC ~ 230 VAC Frequency: 47 ~ 63 Hz Current: 13A Power Factor Correction: Active PFC (PF > 0.9) DC Power Output: Maximum Output: 1000W Continuous Output: 1000W Current: +3.3V: 30A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 36A +12V4: 36A -12V: 0.8A +5VSB: 3.5A 200mm(L)x160mm(W)x86 mm(H)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Toughpower 1000w Power Supply - 11428 - Xoxide
Malvern, PA, USA
Thermaltake Toughpower 1000w Power Supply
11428
Thermaltake Toughpower 1000w Power Supply 11428
The Thermaltake Toughpower 1000w Power Supply is designed to be the penultimate power supply. It pushes out 1000w (1kw) of power to your system! It's strong enough to handle any task, and pushes out 1000w continuously while staying a cool 50c. This performance power supply comes with 4 dedicated 12v rails to power all of your system easily while keeping your pc stable. It supports Dual Core CPU / Quad Core CPU / Nvidia SLI & Quad SLI and all Multi-Core graphics technologies. One of the best features of this power supply is that it has very strict voltage regulation (±3%) to provide steady, clean power for your pc. Max Power 1000 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-E 3 x 8-pin PCI-E Overall Dimensions 200 x 160 x 86mm Noise Level Quiet Fans 1 x 140mm Ball-Bearing Fan Efficiency 87% Connections: 20+4-pin Main Connector X 1 4+4 pin power connector X 1 8-pin power connector X 1 5-pin S-ATA Connector X 8 6-pin PCI-E Connector X 3 4-pin Peripheral Connector X 8 Floppy Connector X 2 8-pin PCI-E Connector X 3 Features: Pushes out 1000w continuously while staying a cool 50c. Supports Dual Core CPU / Quad Core CPU Supports Nvidia SLI & Quad SLI and all Multi-Core graphics technologies Modularized Cable Management Strict voltage regulation (±3%) Quiet and reliable 14cm ball-bearing fan Specifications: Input Power: Voltage: 115 VAC ~ 230 VAC Frequency: 47 ~ 63 Hz Current: 13A Power Factor Correction: Active PFC (PF > 0.9) DC Power Output: Maximum Output: 1000W Continuous Output: 1000W Current: +3.3V: 30A +5V: 30A +12V1: 20A +12V2: 20A +12V3: 36A +12V4: 36A -12V: 0.8A +5VSB: 3.5A 200mm(L)x160mm(W)x86 mm(H)

The Thermaltake Toughpower 1000w Power Supply is designed to be the penultimate power supply. It pushes out 1000w (1kw) of power to your system! It's strong enough to handle any task, and pushes out 1000w continuously while staying a cool 50c.
This performance power supply comes with 4 dedicated 12v rails to power all of your system easily while keeping your pc stable. It supports Dual Core CPU / Quad Core CPU / Nvidia SLI & Quad SLI and all Multi-Core graphics technologies.
One of the best features of this power supply is that it has very strict voltage regulation (±3%) to provide steady, clean power for your pc.

Max Power 1000 Watts Modular Yes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 3 x 6-pin PCI-E
3 x 8-pin PCI-E
Overall
Dimensions
200 x 160 x 86mmNoise Level Quiet
Fans 1 x 140mm Ball-Bearing FanEfficiency 87%

Connections:

  • 20+4-pin Main Connector X 1
  • 4+4 pin power connector X 1
  • 8-pin power connector X 1
  • 5-pin S-ATA Connector X 8
  • 6-pin PCI-E Connector X 3
  • 4-pin Peripheral Connector X 8
  • Floppy Connector X 2
  • 8-pin PCI-E Connector X 3

Features:

  • Pushes out 1000w continuously while staying a cool 50c.
  • Supports Dual Core CPU / Quad Core CPU
  • Supports Nvidia SLI & Quad SLI and all Multi-Core graphics technologies
  • Modularized Cable Management
  • Strict voltage regulation (±3%)
  • Quiet and reliable 14cm ball-bearing fan

Specifications:

  • Input Power:
    • Voltage: 115 VAC ~ 230 VAC
    • Frequency: 47 ~ 63 Hz
    • Current: 13A
    • Power Factor Correction: Active PFC (PF > 0.9)
  • DC Power Output:
    • Maximum Output: 1000W
    • Continuous Output: 1000W
    • Current:
      • +3.3V: 30A
      • +5V: 30A
      • +12V1: 20A
      • +12V2: 20A
      • +12V3: 36A
      • +12V4: 36A
      • -12V: 0.8A
      • +5VSB: 3.5A
  • 200mm(L)x160mm(W)x86mm(H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 11428
Product Name Thermaltake Toughpower 1000w Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details