onsemi IGBTs FGH60N60SMD

Description
Transistor IGBT N-Ch 600V 120A TO247
Request a Quote Datasheet
Description
Transistor IGBT N-Ch 600V 120A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7394945 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7394945
IGBTs 7394945
Transistor IGBT N-Ch 600V 120A TO247

Transistor IGBT N-Ch 600V 120A TO247

Supplier's Site
IGBTs - 7394945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 600V 120A TO247

Transistor IGBT N-Ch 600V 120A TO247

Supplier's Site
IGBTs - 1241320 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1241320
IGBTs 1241320
Transistor IGBT N-Ch 600V 120A TO247

Transistor IGBT N-Ch 600V 120A TO247

Supplier's Site
Single IGBTs - FGH60N60SMD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH60N60SMD-ND
Single IGBTs FGH60N60SMD-ND
IGBT Field Stop 600V 120A 600W Through Hole TO-247-3

IGBT Field Stop 600V 120A 600W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 60A IGBT Transistor
279-FGH60N60SMD
600V 60A IGBT Transistor 279-FGH60N60SMD
IGBTs 600V/60A Field Stop IGBT ver. 2 Product overview: FGH60N60SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SMD can be used for catalog matching and distributor lookup.

IGBTs 600V/60A Field Stop IGBT ver. 2 Product overview: FGH60N60SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SMD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH60N60SMD - 087618-FGH60N60SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH60N60SMD
087618-FGH60N60SMD
IGBTs - Single - FGH60N60SMD 087618-FGH60N60SMD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 087618-FGH60N60SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 39ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 189nC Family Name: FGH60N60SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 600W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 60A Total Switching Energy(Ets): 1.26mJ (on), 450μJ (off) Turn-on and Turn-off delay time: 18ns/104ns Testing Conditions: 400V, 60A, 3 Ohm, 15V Alternative Parts (Cross-Reference): FGH60N60SMD_F085; STGY50NB60HD; STGW50NB60M; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 087618-FGH60N60SMD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 39ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 189nC
Family Name: FGH60N60SMD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 600W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 60A
Total Switching Energy(Ets): 1.26mJ (on), 450μJ (off)
Turn-on and Turn-off delay time: 18ns/104ns
Testing Conditions: 400V, 60A, 3 Ohm, 15V
Alternative Parts (Cross-Reference): FGH60N60SMD_F085; STGY50NB60HD; STGW50NB60M;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
FGH60N60SMD
Triode/MOS Tube/Transistor >> IGBTs FGH60N60SMD
600W 120A 600V FS(Field Stop) TO-247-3 IGBTs ROHS

600W 120A 600V FS(Field Stop) TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH60N60SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH60N60SMD
Discrete Semiconductor Products - Transistors - IGBTs FGH60N60SMD
IGBT FIELD STOP 600V 120A TO247

IGBT FIELD STOP 600V 120A TO247

Supplier's Site
Igbt,n Channel,fast,w/dio,600V,120A,to247; Continuous Collector Current Onsemi - 41T0516 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Channel,fast,w/dio,600V,120A,to247; Continuous Collector Current Onsemi
41T0516
Igbt,n Channel,fast,w/dio,600V,120A,to247; Continuous Collector Current Onsemi 41T0516
IGBT,N CHANNEL,FAST,W/DIO,6 00V,120A,TO247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:600W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT,N CHANNEL,FAST,W/DIO,600V,120A,TO247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:600W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Single IGBTs - FGH60N60SMD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH60N60SMD
Single IGBTs FGH60N60SMD
IGBT FIELD STOP 600V 120A TO247

IGBT FIELD STOP 600V 120A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH60N60SMD
IGBT Transistors FGH60N60SMD
IGBT Transistors 600V/60A Field Stop IGBT ver. 2

IGBT Transistors 600V/60A Field Stop IGBT ver. 2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7394945 7394945P FGH60N60SMD-ND 279-FGH60N60SMD 087618-FGH60N60SMD FGH60N60SMD FGH60N60SMD 41T0516 FGH60N60SMD FGH60N60SMD
Product Name IGBTs IGBTs Single IGBTs 600V 60A IGBT Transistor IGBTs - Single - FGH60N60SMD Triode/MOS Tube/Transistor >> IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt,n Channel,fast,w/dio,600V,120A,to247; Continuous Collector Current Onsemi Single IGBTs IGBT Transistors
Polarity N-Channel N-Channel
Package Type TO-247; To-247ab TO-247; TO-247AB TO-247; TO-247-3 Tube TO-247; SOT3; TO-247-3 TO-247 TO-3 TO-247; TO-247-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data