STMicroelectronics, Inc. 600V 6A 15A DPAK IGBT Transistor STGD6NC60HDT4

Description
600V 6A N-Ch IGBT, DPAK, 15A Peak Product overview: STGD6NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6A N-Ch IGBT, DPAK, 15A Peak Product overview: STGD6NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6A 15A DPAK IGBT Transistor
279-STGD6NC60HDT4
600V 6A 15A DPAK IGBT Transistor 279-STGD6NC60HDT4
600V 6A N-Ch IGBT, DPAK, 15A Peak Product overview: STGD6NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HDT4 can be used for catalog matching and distributor lookup.

600V 6A N-Ch IGBT, DPAK, 15A Peak Product overview: STGD6NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD6NC60HDT4 - 1103018-STGD6NC60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD6NC60HDT4
1103018-STGD6NC60HDT4
IGBTs - Single - STGD6NC60HDT4 1103018-STGD6NC60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103018-STGD6NC60HDT 4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 21ns Input Type: Standard Gate Charge: 13.6nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 56W Pulsed Collector Current: 21A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 3A Total Switching Energy(Ets): 20μJ (on), 68μJ (off) Turn-on and Turn-off delay time: 12ns/76ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1103018-STGD6NC60HDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 21ns
Input Type: Standard
Gate Charge: 13.6nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 21A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 3A
Total Switching Energy(Ets): 20μJ (on), 68μJ (off)
Turn-on and Turn-off delay time: 12ns/76ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single IGBTs - 497-5112-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5112-1-ND
Single IGBTs 497-5112-1-ND
IGBT 600V 15A 56W Surface Mount DPAK

IGBT 600V 15A 56W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-5112-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5112-2-ND
Single IGBTs 497-5112-2-ND
IGBT 600V 15A 56W Surface Mount DPAK

IGBT 600V 15A 56W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-5112-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5112-6-ND
Single IGBTs 497-5112-6-ND
IGBT 600V 15A 56W Surface Mount DPAK

IGBT 600V 15A 56W Surface Mount DPAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGD6NC60HDT4
Triode/MOS Tube/Transistor >> IGBTs STGD6NC60HDT4
56W 15A 600V TO-252-2(DPAK) IGBTs ROHS

56W 15A 600V TO-252-2(DPAK) IGBTs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD6NC60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD6NC60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD6NC60HDT4
IGBT 600V 15A 56W DPAK

IGBT 600V 15A 56W DPAK

Supplier's Site
Single IGBTs - STGD6NC60HDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD6NC60HDT4
Single IGBTs STGD6NC60HDT4
IGBT 600V 15A 56W DPAK

IGBT 600V 15A 56W DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD6NC60HDT4 1103018-STGD6NC60HDT4 497-5112-1-ND 497-5112-2-ND STGD6NC60HDT4 STGD6NC60HDT4 STGD6NC60HDT4
Product Name 600V 6A 15A DPAK IGBT Transistor IGBTs - Single - STGD6NC60HDT4 Single IGBTs Single IGBTs Triode/MOS Tube/Transistor >> IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 56000 milliwatts 56000 milliwatts 56000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data