onsemi 650V IGBT Transistor FGH75T65SQDTL4

Description
IGBTs 650V FS4 Trench IGBT Product overview: FGH75T65SQDTL4 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQDTL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs 650V FS4 Trench IGBT Product overview: FGH75T65SQDTL4 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQDTL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V IGBT Transistor
279-FGH75T65SQDTL4
650V IGBT Transistor 279-FGH75T65SQDTL4
IGBTs 650V FS4 Trench IGBT Product overview: FGH75T65SQDTL4 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQDTL4 can be used for catalog matching and distributor lookup.

IGBTs 650V FS4 Trench IGBT Product overview: FGH75T65SQDTL4 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQDTL4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324949-FGH75T65SQDTL4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324949-FGH75T65SQDTL4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324949-FGH75T65SQDTL4
Manufacturer: onsemi Win Source Part Number: 1324949-FGH75T65SQDT L4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected Other Part Number: 2156-FGH75T65SQDTL4- 488 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1324949-FGH75T65SQDTL4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
Other Part Number: 2156-FGH75T65SQDTL4-488
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Single IGBTs - FGH75T65SQDTL4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH75T65SQDTL4-ND
Single IGBTs FGH75T65SQDTL4-ND
IGBT Trench Field Stop 650V 150A Through Hole TO-247

IGBT Trench Field Stop 650V 150A Through Hole TO-247

Buy Now Datasheet
Single IGBTs - FGH75T65SQDTL4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH75T65SQDTL4
Single IGBTs FGH75T65SQDTL4
IGBT, 650 V, 75 A FIELD STOP TRE

IGBT, 650 V, 75 A FIELD STOP TRE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH75T65SQDTL4
IGBT Transistors FGH75T65SQDTL4
IGBT Transistors 650V FS4 Trench IGBT

IGBT Transistors 650V FS4 Trench IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH75T65SQDTL4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH75T65SQDTL4
Discrete Semiconductor Products - Transistors - IGBTs FGH75T65SQDTL4
650V FS4 TRENCH IGBT

650V FS4 TRENCH IGBT

Supplier's Site
650V FS4 TRENCH IGBT - 598-FGH75T65SQDTL4 - Utmel Electronic Limited
Hong Kong, China
650V FS4 TRENCH IGBT
598-FGH75T65SQDTL4
650V FS4 TRENCH IGBT 598-FGH75T65SQDTL4
650V FS4 TRENCH IGBT

650V FS4 TRENCH IGBT

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
FGH75T65SQDTL4
Triode/MOS Tube/Transistor >> IGBTs FGH75T65SQDTL4
TO-247-4 IGBTs ROHS

TO-247-4 IGBTs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH75T65SQDTL4 1324949-FGH75T65SQDTL4 FGH75T65SQDTL4-ND FGH75T65SQDTL4 FGH75T65SQDTL4 FGH75T65SQDTL4 598-FGH75T65SQDTL4 FGH75T65SQDTL4
Product Name 650V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs 650V FS4 TRENCH IGBT Triode/MOS Tube/Transistor >> IGBTs
PD 375 milliwatts
Unlock Full Specs
to access all available technical data