onsemi IGBTs FGA60N65SMD

Description
IGBT 650V 60A Field Stop TO3PN
Request a Quote Datasheet
Description
IGBT 650V 60A Field Stop TO3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8648795P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 650V 60A Field Stop TO3PN

IGBT 650V 60A Field Stop TO3PN

Supplier's Site
IGBTs - 8648795 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8648795
IGBTs 8648795
IGBT 650V 60A Field Stop TO3PN

IGBT 650V 60A Field Stop TO3PN

Supplier's Site
IGBTs - 1662181 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1662181
IGBTs 1662181
IGBT 650V 60A Field Stop TO3PN

IGBT 650V 60A Field Stop TO3PN

Supplier's Site
Single IGBTs - FGA60N65SMDFS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA60N65SMDFS-ND
Single IGBTs FGA60N65SMDFS-ND
IGBT Field Stop 650V 120A 600W Through Hole TO-3P

IGBT Field Stop 650V 120A 600W Through Hole TO-3P

Buy Now Datasheet
IGBTs - Single - FGA60N65SMD - 040288-FGA60N65SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA60N65SMD
040288-FGA60N65SMD
IGBTs - Single - FGA60N65SMD 040288-FGA60N65SMD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040288-FGA60N65SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 47ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 189nC Family Name: FGA60N65SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 600W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 60A Total Switching Energy(Ets): 1.54mJ (on), 450μJ (off) Turn-on and Turn-off delay time: 18ns/104ns Testing Conditions: 400V, 60A, 3 Ohm, 15V Alternative Parts (Cross-Reference): STGWT80V60DF; STGWT80H65DFB; STGWT80H65FB; STGWT80V60F; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040288-FGA60N65SMD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 47ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 189nC
Family Name: FGA60N65SMD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 600W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 60A
Total Switching Energy(Ets): 1.54mJ (on), 450μJ (off)
Turn-on and Turn-off delay time: 18ns/104ns
Testing Conditions: 400V, 60A, 3 Ohm, 15V
Alternative Parts (Cross-Reference): STGWT80V60DF; STGWT80H65DFB; STGWT80H65FB; STGWT80V60F;
Introduction Date: October 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
650V 60A IGBT Transistor
279-FGA60N65SMD
650V 60A IGBT Transistor 279-FGA60N65SMD
IGBTs 650V, 60A Field Stop IGBT Product overview: FGA60N65SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA60N65SMD can be used for catalog matching and distributor lookup.

IGBTs 650V, 60A Field Stop IGBT Product overview: FGA60N65SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA60N65SMD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - FGA60N65SMD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGA60N65SMD
Single IGBTs FGA60N65SMD
IGBT FIELD STOP 650V 120A TO3P

IGBT FIELD STOP 650V 120A TO3P

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA60N65SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA60N65SMD
Discrete Semiconductor Products - Transistors - IGBTs FGA60N65SMD
IGBT FIELD STOP 650V 120A TO3P

IGBT FIELD STOP 650V 120A TO3P

Supplier's Site
Igbt, 650V, 120A, To-3Pn; Dc Collector Current Onsemi - 46AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 120A, To-3Pn; Dc Collector Current Onsemi
46AC0815
Igbt, 650V, 120A, To-3Pn; Dc Collector Current Onsemi 46AC0815
IGBT, 650V, 120A, TO-3PN; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.9V; Power Dissipation Pd:600W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PN; No. of Pins:3Pins; Operating RoHS Compliant: Yes

IGBT, 650V, 120A, TO-3PN; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.9V; Power Dissipation Pd:600W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PN; No. of Pins:3Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
FGA60N65SMD
Triode/MOS Tube/Transistor >> IGBTs FGA60N65SMD
TO-3P-3 IGBTs ROHS

TO-3P-3 IGBTs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA60N65SMD
IGBT Transistors FGA60N65SMD
IGBT Transistors 650V, 60A Field Stop IGBT

IGBT Transistors 650V, 60A Field Stop IGBT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8648795P 8648795 FGA60N65SMDFS-ND 040288-FGA60N65SMD 279-FGA60N65SMD FGA60N65SMD FGA60N65SMD 46AC0815 FGA60N65SMD FGA60N65SMD
Product Name IGBTs IGBTs Single IGBTs IGBTs - Single - FGA60N65SMD 650V 60A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 120A, To-3Pn; Dc Collector Current Onsemi Triode/MOS Tube/Transistor >> IGBTs IGBT Transistors
Package Type TO-3PN To-3pn TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN Tube TO-3; TO-3P-3, SC-65-3 TO-3 TO-3
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data