IGBTs 650V FS4 Trench IGBT Product overview: FGH50T65SQD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH50T65SQD-F155
IGBT Trench Field Stop 650V 100A 268W Through Hole TO-247-3
IGBT Transistors 650V FS4 Trench IGBT
IGBT TRENCH/FS 650V 100A TO247-3
268W 100A 650V FS(Field Stop) TO-247-3 IGBTs ROHS
IGBT TRENCH/FS 650V 100A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGH50T65SQD-F155 | FGH50T65SQD-F155OS-ND | FGH50T65SQD-F155 | FGH50T65SQD-F155 | FGH50T65SQD-F155 | FGH50T65SQD-F155 |
| Product Name | 650V IGBT Transistor | Single IGBTs | IGBT Transistors | Single IGBTs | Triode/MOS Tube/Transistor >> IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 268 milliwatts | 268000 milliwatts | ||||
| Package Type | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | ||
| Packing Method | Tube | Tube | Tube; Tube |