onsemi IGBTs FGH40N60SMD

Description
Transistor IGBT N-Ch 600V 80A TO247
Request a Quote Datasheet
Description
Transistor IGBT N-Ch 600V 80A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7599279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
IGBTs - 7599279 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7599279
IGBTs 7599279
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
IGBTs - 1241336 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1241336
IGBTs 1241336
Transistor IGBT N-Ch 600V 80A TO247

Transistor IGBT N-Ch 600V 80A TO247

Supplier's Site
Single IGBTs - FGH40N60SMD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N60SMD-ND
Single IGBTs FGH40N60SMD-ND
IGBT Field Stop 600V 80A 349W Through Hole TO-247-3

IGBT Field Stop 600V 80A 349W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH40N60SMD - 001171-FGH40N60SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N60SMD
001171-FGH40N60SMD
IGBTs - Single - FGH40N60SMD 001171-FGH40N60SMD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001171-FGH40N60SMD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 47ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 180nC Family Name: FGH40N60SMD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 349W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 920μJ (on), 300μJ (off) Turn-on and Turn-off delay time: 18ns/110ns Testing Conditions: 400V, 40A, 6 Ohm, 15V Alternative Parts (Cross-Reference): FGH40N60SMD-F085; STGWA50HP65FB2; STGWA40H65DFB2 ; STGWA40HP65FB; Introduction Date: November 26, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001171-FGH40N60SMD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 47ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 180nC
Family Name: FGH40N60SMD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 349W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 920μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 18ns/110ns
Testing Conditions: 400V, 40A, 6 Ohm, 15V
Alternative Parts (Cross-Reference): FGH40N60SMD-F085; STGWA50HP65FB2; STGWA40H65DFB2 ; STGWA40HP65FB;
Introduction Date: November 26, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
600V 40A IGBT Transistor
279-FGH40N60SMD
600V 40A IGBT Transistor 279-FGH40N60SMD
IGBTs 600V, 40A Field Stop IGBT Product overview: FGH40N60SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60SMD can be used for catalog matching and distributor lookup.

IGBTs 600V, 40A Field Stop IGBT Product overview: FGH40N60SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60SMD can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
FGH40N60SMD
Triode/MOS Tube/Transistor >> IGBTs FGH40N60SMD
349W 80A 600V FS(Field Stop) TO-247AC-3 IGBTs ROHS

349W 80A 600V FS(Field Stop) TO-247AC-3 IGBTs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N60SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N60SMD
Discrete Semiconductor Products - Transistors - IGBTs FGH40N60SMD
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi - 88T3386 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi
88T3386
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi 88T3386
IGBT, FIELD STOP, 600V, 40A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:349W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, FIELD STOP, 600V, 40A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:349W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - FGH40N60SMD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH40N60SMD
Single IGBTs FGH40N60SMD
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N60SMD
IGBT Transistors FGH40N60SMD
IGBT Transistors 600V, 40A Field Stop IGBT

IGBT Transistors 600V, 40A Field Stop IGBT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7599279P 7599279 FGH40N60SMD-ND 001171-FGH40N60SMD 279-FGH40N60SMD FGH40N60SMD FGH40N60SMD 88T3386 FGH40N60SMD FGH40N60SMD
Product Name IGBTs IGBTs Single IGBTs IGBTs - Single - FGH40N60SMD 600V 40A IGBT Transistor Triode/MOS Tube/Transistor >> IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi Single IGBTs IGBT Transistors
Package Type TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; SOT3; TO-247-3 Tube TO-247 TO-3; TO-247 TO-247; TO-247-3
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data