onsemi N-Channel 17A 1.58V DPAK IGBT Transistor ISL9V3040D3ST-F085C

Description
IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK® I IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK� I, 2500-REEL Product overview: ISL9V3040D3ST-F085C from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 1.58V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 17A, 1.58V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040D3ST-F0 85C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK® I IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK� I, 2500-REEL Product overview: ISL9V3040D3ST-F085C from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 1.58V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 17A, 1.58V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040D3ST-F0 85C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 17A 1.58V DPAK IGBT Transistor
279-ISL9V3040D3ST-F085C
N-Channel 17A 1.58V DPAK IGBT Transistor 279-ISL9V3040D3ST-F085C
IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK® I IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK� I, 2500-REEL Product overview: ISL9V3040D3ST-F085C from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 1.58V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 17A, 1.58V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040D3ST-F0 85C can be used for catalog matching and distributor lookup.

IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK® I IGBT, N-Channel Ignition, DPAK, 17A, 1.58V, 300mJ EcoSPARK� I, 2500-REEL Product overview: ISL9V3040D3ST-F085C from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 1.58V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 17A, 1.58V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040D3ST-F085C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 488-ISL9V3040D3ST-F085CDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A TO-252

IGBT 430V 21A TO-252

Buy Now Datasheet
Single IGBTs - 488-ISL9V3040D3ST-F085CCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A TO-252

IGBT 430V 21A TO-252

Buy Now Datasheet
Single IGBTs - 488-ISL9V3040D3ST-F085CTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A 150W Surface Mount D-PAK (TO-252)

IGBT 430V 21A 150W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
IGBTs - Single - ISL9V3040D3ST-F085C - 875958-ISL9V3040D3ST-F085C - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3040D3ST-F085C
875958-ISL9V3040D3ST-F085C
IGBTs - Single - ISL9V3040D3ST-F085C 875958-ISL9V3040D3ST-F085C
Manufacturer: ON Semiconductor Win Source Part Number: 875958-ISL9V3040D3ST -F085C Series: EcoSPARK® Features: IGBT 430 V 21 A 150 W Package: Reel - TR Family Name: ISL9V3040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 875958-ISL9V3040D3ST-F085C
Series: EcoSPARK®
Features: IGBT 430 V 21 A 150 W
Package: Reel - TR
Family Name: ISL9V3040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V3040D3ST-F085C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V3040D3ST-F085C
Discrete Semiconductor Products - Transistors - IGBTs ISL9V3040D3ST-F085C
ECOSPARK1 IGN-IGBT TO252

ECOSPARK1 IGN-IGBT TO252

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
ISL9V3040D3ST-F085C
IGBT Transistors ISL9V3040D3ST-F085C
IGBT Transistors ECOSPARK1 IGN-IGBT TO252

IGBT Transistors ECOSPARK1 IGN-IGBT TO252

Buy Now Datasheet
ECOSPARK1 IGN-IGBT TO252

ECOSPARK1 IGN-IGBT TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
ISL9V3040D3ST-F085C
Triode/MOS Tube/Transistor >> IGBTs ISL9V3040D3ST-F085C
150W 21A 430V DPAK(TO-252) IGBTs ROHS

150W 21A 430V DPAK(TO-252) IGBTs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-ISL9V3040D3ST-F085C 488-ISL9V3040D3ST-F085CDKR-ND 488-ISL9V3040D3ST-F085CCT-ND 875958-ISL9V3040D3ST-F085C ISL9V3040D3ST-F085C ISL9V3040D3ST-F085C ISL9V3040D3ST-F085C ISL9V3040D3ST-F085C
Product Name N-Channel 17A 1.58V DPAK IGBT Transistor Single IGBTs Single IGBTs IGBTs - Single - ISL9V3040D3ST-F085C Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs Triode/MOS Tube/Transistor >> IGBTs
TJ -55 C (-67 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data