Alpha & Omega Semiconductor, Ltd. 650V 5A TO252 IGBT Transistor AOD5B65M1

Description
IGBT 650V 5A TO252 Product overview: AOD5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 5A TO252 Product overview: AOD5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 5A TO252 IGBT Transistor
279-AOD5B65M1
650V 5A TO252 IGBT Transistor 279-AOD5B65M1
IGBT 650V 5A TO252 Product overview: AOD5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 5A TO252 Product overview: AOD5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOD5B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1737-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1737-6-ND
Single IGBTs 785-1737-6-ND
IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single IGBTs - 785-1737-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1737-1-ND
Single IGBTs 785-1737-1-ND
IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single IGBTs - 785-1737-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1737-2-ND
Single IGBTs 785-1737-2-ND
IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

IGBT 650V 10A 69W Surface Mount TO-252 (DPAK)

Buy Now Datasheet
IGBTs - Single - AOD5B65M1 - 1016936-AOD5B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOD5B65M1
1016936-AOD5B65M1
IGBTs - Single - AOD5B65M1 1016936-AOD5B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016936-AOD5B65M1 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 195ns Input Type: Standard Gate Charge: 14nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 69W Pulsed Collector Current: 15A Collector-emitter saturation voltage(Max): 1.98V @ 15V, 5A Total Switching Energy(Ets): 80μJ (on), 70μJ (off) Turn-on and Turn-off delay time: 8.5ns/106ns Testing Conditions: 400V, 5A, 60 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016936-AOD5B65M1
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 195ns
Input Type: Standard
Gate Charge: 14nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 69W
Pulsed Collector Current: 15A
Collector-emitter saturation voltage(Max): 1.98V @ 15V, 5A
Total Switching Energy(Ets): 80μJ (on), 70μJ (off)
Turn-on and Turn-off delay time: 8.5ns/106ns
Testing Conditions: 400V, 5A, 60 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOD5B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOD5B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOD5B65M1
IGBT 650V 5A TO252

IGBT 650V 5A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
AOD5B65M1
Triode/MOS Tube/Transistor >> IGBTs AOD5B65M1
69W 10A 650V TO-252-2(DPAK) IGBTs ROHS

69W 10A 650V TO-252-2(DPAK) IGBTs ROHS

Supplier's Site Datasheet
Single IGBTs - AOD5B65M1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AOD5B65M1
Single IGBTs AOD5B65M1
IGBT 650V 5A TO252

IGBT 650V 5A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOD5B65M1 785-1737-6-ND 785-1737-1-ND 1016936-AOD5B65M1 AOD5B65M1 AOD5B65M1 AOD5B65M1
Product Name 650V 5A TO252 IGBT Transistor Single IGBTs Single IGBTs IGBTs - Single - AOD5B65M1 Discrete Semiconductor Products - Transistors - IGBTs Triode/MOS Tube/Transistor >> IGBTs Single IGBTs
PD 69 milliwatts 69000 milliwatts 69000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data