onsemi Single IGBTs FGH75T65SHD-F155

Description
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH75T65SHD-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-3

IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650 V 75 A IGBT Transistor
279-FGH75T65SHD-F155
650 V 75 A IGBT Transistor 279-FGH75T65SHD-F155
IGBTs IGBT, 650 V, 75 A Field Stop Trench Product overview: FGH75T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SHD-F155 can be used for catalog matching and distributor lookup.

IGBTs IGBT, 650 V, 75 A Field Stop Trench Product overview: FGH75T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SHD-F155 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH75T65SHD-F155 - 846282-FGH75T65SHD-F155 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH75T65SHD-F155
846282-FGH75T65SHD-F155
IGBTs - Single - FGH75T65SHD-F155 846282-FGH75T65SHD-F155
Manufacturer: ON Semiconductor Win Source Part Number: 846282-FGH75T65SHD-F 155 Features: IGBT 650 V 150 A 455 W Package: Tube Family Name: FGH75 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGH75T65SHD_F155-ND, FGH75T65SHD_F155

Manufacturer: ON Semiconductor
Win Source Part Number: 846282-FGH75T65SHD-F155
Features: IGBT 650 V 150 A 455 W
Package: Tube
Family Name: FGH75
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FGH75T65SHD_F155-ND, FGH75T65SHD_F155

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH75T65SHD-F155
IGBT Transistors FGH75T65SHD-F155
IGBT Transistors FS3TIGBT TO247 75A 650V

IGBT Transistors FS3TIGBT TO247 75A 650V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
FGH75T65SHD-F155
Triode/MOS Tube/Transistor >> IGBTs FGH75T65SHD-F155
455W 150A 650V FS(Field Stop) TO-247-3 IGBTs ROHS

455W 150A 650V FS(Field Stop) TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH75T65SHD-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH75T65SHD-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH75T65SHD-F155
IGBT TRENCH/FS 650V 150A TO247

IGBT TRENCH/FS 650V 150A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH75T65SHD-F155-ND 279-FGH75T65SHD-F155 846282-FGH75T65SHD-F155 FGH75T65SHD-F155 FGH75T65SHD-F155 FGH75T65SHD-F155
Product Name Single IGBTs 650 V 75 A IGBT Transistor IGBTs - Single - FGH75T65SHD-F155 IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube SOT3 TO-247 225 A
Packing Method Tube Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data