The SN74HC04N is a hex inverter in a 14-pin PDIP package, measuring 19.30 mm by 6.40 mm. It operates over a voltage range of 2 V to 6 V and supports a temperature range of -40°C to +85°C. The device includes six independent inverters with buffered inputs and is designed for applications such as signal inversion and switch debouncing.
Hex Inverters 14-PDIP -40 to 85
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC04N | SN74HC04N |
| Product Name | SN74HC04 Hex Inverters | |
| Technology | HC | |
| Device Type | SN74HC04 Hex Inverters | |
| Features | RoHS | RoHS |