The SN74HC244NSR is an octal buffer and line driver with 3-state outputs, organized as two 4-bit sections with separate output-enable inputs. It is housed in a 20-pin SOP package measuring 12.6mm × 12.6mm × 5.3mm. The device operates from 2V to 6V, provides ±6mA output drive at 5V, and supports a temperature range of -40°C to 85°C. Its typical propagation delay is 11ns, and it drives up to 15 LSTTL loads with a maximum input current of 1µA.
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
8-Ch Buffer/Line Driver, 3-State, 2-6V, 8-Bit, SOP, CMOS Product overview: SN74HC244NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC244NSR can be used for catalog matching and distributor lookup.
Texas Instruments SN74HC244NSR Buffer
Texas Instruments SN74HC244NSR Buffer
Texas Instruments SN74HC244NSR Buffer
7.8mA 2V~6V 7.8mA SOIC-20-208mil Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC244NSR | 704-SN74HC244NSR | 2494984 | SN74HC244NSR |
| Product Name | SN74HC244 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 6V Interface Transceiver IC | Line Interface ICs | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | HC | |||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver; Buffer; CMOS | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS |