The SN74F126N is a quadruple bus buffer gate with 3-state outputs in a 14-pin PDIP package, operating from 4.5 V to 5.5 V with a propagation delay of up to 6.5 ns at 5 V. Each buffer enables high-impedance output when the output-enable input is low. The device operates over a temperature range of 0°C to 70°C and has a high-level output current of -15 mA and a low-level output current of 64 mA. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, with a 4.32 mm alignment groove width.
Quadruple Bus Buffer Gate With 3-State Outputs 14-PDIP 0 to 70
4-Bit 3-State Buffer IC, 5V, 8ns, PDIP Product overview: SN74F126N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74F126N can be used for catalog matching and distributor lookup.
Bus Driver, F/FAST Series, 4-Func, 1-Bit, True Output, TTL, PDIP14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74F126N | 704-SN74F126N | SN74F126N |
| Product Name | SN74F126 Quadruple Bus Buffer Gate With 3-State Outputs | 5V Interface Transceiver IC | |
| Technology | F | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |