The SN74GTL2006PWR is a 13-bit translator that interfaces between 3.3-V LVTTL and GTL-/GTL/GTL+ logic levels, designed for platform health management in dual-processor applications. It is packaged in a 28-pin TSSOP with dimensions of 6.75 mm in height, 10.1 mm pitch between cavities, and operates from -40°C to 85°C. The device includes series termination of 30 Ω on LVTTL outputs and features open-drain outputs for select GTL lines. It meets ESD performance standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and is compliant with JEDEC JESD17 for latch-up testing.
13-Bit GTL-/GTL/GTL+ To LVTTL Translator 28-TSSOP -40 to 85
GTL to TTL Transceiver, 13 Func, True Output, BICMOS, PDSO28
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74GTL2006PWR | SN74GTL2006PWR |
| Product Name | SN74GTL2006 13-Bit GTL-/GTL/GTL+ To LVTTL Translator | |
| Device Type | SN74GTL2006 13-Bit GTL-/GTL/GTL+ To LVTTL Translator | Transceiver |