The SN74HC365NSR is a hex buffer with 3-state outputs in a 16-pin SOP package measuring 6.20 mm × 5.30 mm, operating from 2 V to 6 V with a typical propagation delay of 10 ns and ±6-mA output drive at 5 V. It supports operation from -40 °C to 85 °C and features low input current of 1 µA max.
Hex Buffers And Line Drivers With 3-State Outputs 16-SO -40 to 85
6-Bit 3-State Buffer/Line Driver, SO, CMOS, 2V-6V Product overview: SN74HC365NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC365NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC365NSR | 704-SN74HC365NSR |
| Product Name | SN74HC365 Hex Buffers And Line Drivers With 3-State Outputs | 2V 6V Interface Transceiver IC |
| Technology | HC | |
| Device Type | Line / Bus Driver; Buffer | Transceiver |
| Features | RoHS | RoHS |