Hex inverting buffers and line drivers with 3-state outputs in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm, with a wide operating voltage range of 2 V to 6 V, ±6-mA output drive at 5 V, typical propagation delay of 10 ns, and maximum quiescent current of 80 µA. Outputs are active-low enabled and compatible with 15 LSTTL loads. Operates from -40°C to 85°C.
Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85
Bus Driver, HC/UH Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC368DT | SN74HC368DT |
| Product Name | SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs | |
| Technology | HC | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |