Octal bus transceiver with 3-state outputs in 20-pin PDIP package, operating from 2 V to 6 V, with ±6-mA output drive at 5 V, 80-μA maximum supply current, and a typical propagation delay of 12 ns. Compatible with LSTTL loads and supports bidirectional data transfer between buses. Operating temperature range is -40 to 85 °C.
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
Octal transceiver,SN74HC24
Octal transceiver,SN74HC24
8-Bit Bidirectional Bus Transceiver, 3-State, 5V, PDIP Product overview: SN74HC245N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC245N can be used for catalog matching and distributor lookup.
7.8mA 8 2V~6V 7.8mA 1 DIP-20 Buffer/Driver/Transc
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC245N | 9232483 | 3333088 | 704-SN74HC245N | SN74HC245N |
| Product Name | SN74HC245 Octal Bus Transceivers With 3-State Outputs | Bus Transceivers | Bus Transceivers | 8-bit 5V Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | HC | ||||
| Device Type | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 6 | Other; 2V~6V |