Texas Instruments SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs SN74HC368D

Description
Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Description
Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC368D is a hex inverting buffer and line driver with 3-state outputs, designed for applications requiring improved performance and density in memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a wide voltage range of 2 V to 6 V and features high-current 3-state outputs capable of driving bus lines and buffering memory address registers, supporting up to 15 LSTTL loads. This device has a low power consumption of 80 µA maximum and a typical propagation delay of 10 ns. The output drive capability is ±6 mA at 5 V, and it has a low input current of 1 µA maximum. The SN74HC368D is organized as dual 4-line and 2-line buffers/drivers, with active-low output-enable inputs that allow for high-impedance states when not in use. This product is suitable for engineers looking for reliable and efficient signal buffering solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74HC368D is a hex inverting buffer and line driver with 3-state outputs, designed for applications requiring improved performance and density in memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a wide voltage range of 2 V to 6 V and features high-current 3-state outputs capable of driving bus lines and buffering memory address registers, supporting up to 15 LSTTL loads. This device has a low power consumption of 80 µA maximum and a typical propagation delay of 10 ns. The output drive capability is ±6 mA at 5 V, and it has a low input current of 1 µA maximum. The SN74HC368D is organized as dual 4-line and 2-line buffers/drivers, with active-low output-enable inputs that allow for high-impedance states when not in use. This product is suitable for engineers looking for reliable and efficient signal buffering solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs - SN74HC368D - Texas Instruments
Dallas, TX, United States
SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs
SN74HC368D
SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs SN74HC368D
Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85

Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
704-SN74HC368D
SOIC Interface Transceiver IC 704-SN74HC368D
6-Bit 3-State Inverting Buffer/Line Driver, SOIC, CMOS Product overview: SN74HC368D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC368D can be used for catalog matching and distributor lookup.

6-Bit 3-State Inverting Buffer/Line Driver, SOIC, CMOS Product overview: SN74HC368D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC368D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC368D - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 6-Func, 4-Bit, Inverted Output, CMOS, PDSO16

Bus Driver, HC/UH Series, 6-Func, 4-Bit, Inverted Output, CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HC368D 704-SN74HC368D SN74HC368D
Product Name SN74HC368 Hex Inverting Buffers And Line Drivers With 3-State Outputs SOIC Interface Transceiver IC
Technology HC
Device Type Line / Bus Driver; Buffer Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HCT367F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details