Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1254579-SN74HC244QPW
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Bus Driver, HC/UH Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 2-6V, 125°C, TSSOP Product overview: SN74HC244QPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC244QPWREP can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC244QPWREP | 1254579-SN74HC244QPWREP | SN74HC244QPWREP | 704-SN74HC244QPWREP |
| Product Name | SN74HC244-EP Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74HC244QPWREP | 8-bit 6V TSSOP Interface Transceiver IC | |
| Technology | HC | |||
| Device Type | Line / Bus Driver; Buffer | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |