The SN74HC241DWRG4 is an octal buffer and line driver with 3-state outputs, designed to enhance the performance and density of memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a wide voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 11 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 OºA maximum. The SN74HC241DWRG4 is organized as two 4-bit buffers/drivers with separate output-enable inputs, allowing for flexible control of output states. This product is suitable for applications requiring efficient data buffering and driving capabilities.
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, SOIC Product overview: SN74HC241DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC241DWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC241DWRG4 | 704-SN74HC241DWRG4 |
| Product Name | SN74HC241 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit SOIC Interface Transceiver IC |
| Technology | HC | |
| Device Type | Line / Bus Driver; Buffer | Transceiver |
| Features | RoHS | RoHS |