Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
8-Bit 3-State Buffer/Line Driver, 2V-6V, CMOS, SOIC Product overview: SN74HC244NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC244NSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254573-SN74HC244NSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC244NSRG4 | 704-SN74HC244NSRG4 | 1254573-SN74HC244NSRG4 |
| Product Name | SN74HC244 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 2V 6V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74HC244NSRG4 |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Buffer |
| Features | RoHS | RoHS |