Hex inverters with open-drain outputs in a 14-pin SOIC package, measuring 8.70 mm × 3.90 mm, operating from 2 V to 6 V and supporting a temperature range of -40°C to 125°C.
Hex Inverters With Open-Drain Outputs 14-SOIC -40 to 85
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC05DRG4 | SN74HC05DRG4 |
| Product Name | SN74HC05 Hex Inverters With Open-Drain Outputs | |
| Technology | HC | |
| Device Type | SN74HC05 Hex Inverters With Open-Drain Outputs | |
| Features | RoHS | RoHS |