The SN74HC126D is a quadruple buffer with 3-state outputs in a 14-pin SOIC package, measuring 8.70 mm × 3.90 mm. It operates over a voltage range of 2 V to 6 V and a temperature range of -40°C to +85°C. The device features buffered inputs and supports fanout up to 10 LSTTL loads, performing the Boolean function Y = A in positive logic.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
4-Bit 3-State Buffer IC, CMOS, SOIC, 5V Product overview: SN74HC126D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC126D can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC126D | SN74HC126D | 704-SN74HC126D |
| Product Name | SN74HC126 Quadruple Bus Buffer Gates With 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |