Octal buffer and line driver with 3-state outputs in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm, operating from 2 V to 6 V with a typical propagation delay of 10 ns and ±6-mA output drive at 5 V. The device supports true data output and is enabled by two active-low output-enable inputs. Operates over a temperature range of -40°C to 85°C.
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Ch 3-State Buffer IC, 2-6V, 8-bit, TSSOP, CMOS Product overview: SN74HC541PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC541PWR can be used for catalog matching and distributor lookup.
8 7.8mA 2V~6V 7.8mA 1 TSSOP-20 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC541PWR | 704-SN74HC541PWR | SN74HC541PWR |
| Product Name | SN74HC541 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 6V TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |