Hex buffer and line driver with 3-state outputs in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, operating from 2 V to 6 V with a typical propagation delay of 10 ns, ±6-mA output drive at 5 V, and operating temperature range of -40 °C to 85 °C.
Hex Buffers And Line Drivers With 3-State Outputs 16-TSSOP -40 to 85
Bus Driver, HC/UH Series, 1-Func, 6-Bit, True Output, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HC365PWG4 | SN74HC365PWG4 |
| Product Name | SN74HC365 Hex Buffers And Line Drivers With 3-State Outputs | |
| Technology | HC | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |