Texas Instruments High-Performance Analog Universal Bus Functions SN74GTL16612DL

Description
Universal Bus Transceiver 18-Bit 56-SSOP
Request a Quote Datasheet
Description
Universal Bus Transceiver 18-Bit 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Bus Functions - 296-9809-5-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-9809-5-ND
Universal Bus Functions 296-9809-5-ND
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
Singapore, Singapore
95MHz 5.25V SSOP Interface Transceiver IC
725-SN74GTL16612DL
95MHz 5.25V SSOP Interface Transceiver IC 725-SN74GTL16612DL
18-Bit LVTTL-GTL/GTL+ Bus Transceiver, 95MHz, 5.25V, SSOP Product overview: SN74GTL16612DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5.25V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 95MHz, 5.25V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74GTL16612DL can be used for catalog matching and distributor lookup.

18-Bit LVTTL-GTL/GTL+ Bus Transceiver, 95MHz, 5.25V, SSOP Product overview: SN74GTL16612DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5.25V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 95MHz, 5.25V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74GTL16612DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74GTL16612DL - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, GTL/TVC Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, GTL/TVC Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Universal Bus Functions - SN74GTL16612DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74GTL16612DL
Universal Bus Functions SN74GTL16612DL
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-9809-5-ND 725-SN74GTL16612DL SN74GTL16612DL SN74GTL16612DL
Product Name Universal Bus Functions 95MHz 5.25V SSOP Interface Transceiver IC Universal Bus Functions
Supply Voltage Other; 3.15V ~ 3.45V Other; 3.15V ~ 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers