Texas Instruments SN74HC640 Octal Bus Transceivers With 3-State Outputs SN74HC640N

Description
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC640 Octal Bus Transceivers With 3-State Outputs - SN74HC640N - Texas Instruments
Dallas, TX, United States
SN74HC640 Octal Bus Transceivers With 3-State Outputs
SN74HC640N
SN74HC640 Octal Bus Transceivers With 3-State Outputs SN74HC640N
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC640N - 1254695-SN74HC640N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC640N
1254695-SN74HC640N
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC640N 1254695-SN74HC640N
Manufacturer: Texas Instruments Win Source Part Number: 1254695-SN74HC640N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74HC640 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254695-SN74HC640N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC640
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
8-bit Interface Transceiver IC
704-SN74HC640N
8-bit Interface Transceiver IC 704-SN74HC640N
Octal 3-State Bus Transceiver, Inverting, 8-Bit, CMOS, PDIP Product overview: SN74HC640N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC640N can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Inverting, 8-Bit, CMOS, PDIP Product overview: SN74HC640N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC640N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC640N - Rochester Electronics
Newburyport, MA, United States
SN74HC640 Octal Bus Transceivers With 3-State Outputs

SN74HC640 Octal Bus Transceivers With 3-State Outputs

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HC640N 1254695-SN74HC640N 704-SN74HC640N SN74HC640N
Product Name SN74HC640 Octal Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74HC640N 8-bit Interface Transceiver IC
Technology HC
Device Type Transceiver Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers