Octal buffers and line drivers with 3-state outputs in a 20-pin SOP package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -15 mA, and low-level output current of 64 mA.
Octal buffers and line drivers 20-SO 0 to 70
Octal Buffer/Line Driver, 8-Bit, 3-State, 5V, SO, 7ns Product overview: SN74F240NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74F240NSR can be used for catalog matching and distributor lookup.
Bus Driver, F/FAST Series, 8-Func, 4-Bit, Inverted Output, TTL, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74F240NSR | 704-SN74F240NSR | SN74F240NSR |
| Product Name | SN74F240 Octal buffers and line drivers | 8-bit 5V Interface Transceiver IC | |
| Technology | F | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |