Octal buffers and line drivers with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, capable of driving up to 15 LSTTL loads and providing ±6 mA output current at 5 V.
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85
8-Ch 3-State Buffer IC, 2-6V, 8-Bit, SOIC, CMOS Product overview: SN74HC241DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC241DWR can be used for catalog matching and distributor lookup.
Bus Driver, HC/UH Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC241DWR | 704-SN74HC241DWR | SN74HC241DWR |
| Product Name | SN74HC241 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 6V SOIC Interface Transceiver IC | |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |