Octal bus transceiver with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 2V to 6V, ±4-mA output drive at 5V, and typical propagation delay of 8ns.
Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74HC640PWRE4 |
| Product Name | SN74HC640 Octal Bus Transceivers With 3-State Outputs |
| Technology | HC |
| Device Type | Transceiver |
| Features | RoHS |