The SN74HC367 is a hex buffer with 3-state outputs, organized into two banks of four and two drivers, each controlled by a separate output enable. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. The device supports a wide supply voltage range of 2 V to 6 V, delivers ±6-mA output drive at 5 V, and has a maximum input current of 1 µA. Typical propagation delay is 10 ns.
Hex Buffers And Line Drivers With 3-State Outputs 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254620-SN74HC367PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC367
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
6-Bit 3-State Buffer/Line Driver, 74HC, CMOS, TSSOP Product overview: SN74HC367PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC367PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC367PW | 1254620-SN74HC367PW | 704-SN74HC367PW |
| Product Name | SN74HC367 Hex Buffers And Line Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74HC367PW | TSSOP Interface Transceiver IC |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |