Quadruple buffer with 3-state outputs in a 14-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with an operating voltage range of 2 V to 6 V and a temperature range of -40°C to +85°C.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85
4-Ch 3-State Buffer IC, 2-6V, 4-Bit, CMOS, TSSOP Product overview: SN74HC125PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HC125PWR can be used for catalog matching and distributor lookup.
1 7.8mA 2V~6V 7.8mA 4 TSSOP-14 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HC125PWR | 704-SN74HC125PWR | SN74HC125PWR |
| Product Name | SN74HC125 Quadruple Bus Buffer Gates With 3-State Outputs | 6V TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | HC | ||
| Device Type | Buffer | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |