8-Bit Bidirectional Low-voltage Translator 20-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74GTL2003RKSR |
| Product Name | SN74GTL2003 8-Bit Bidirectional Low-voltage Translator |
| Technology | GTL |
| Device Type | SN74GTL2003 8-Bit Bidirectional Low-voltage Translator |
| Features | RoHS |